PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-TSSOP
IC MCU 8BIT 1.5KB FLASH 14TSSOP
IC MCU 8BIT 1.5KB FLASH 14TSSOP
8-bit Microcontrollers - MCU 15KB 64B 8MHz 8B ADC Internal Oscillator
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F526-E/ST | PIC16F526-E/ST | PIC16F526-E/ST | PIC16F526-E/ST |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 0.0670 KB | 67 KB | ||
| I/O Ports | 11 |