IC MCU 8BIT 1.5KB FLASH 16QFN
IC MCU 8BIT 1.5KB FLASH 16QFN
8-bit Microcontrollers - MCU 1.5 KB Flash 73 RAM 12 I/O
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 16-QFN (3x3)
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F506-I/MG | PIC16F506-I/MG | PIC16F506-I/MG | PIC16F506-I/MG |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 67 KB | 0.0670 KB | ||
| ROM Type | Flash; FLASH |