Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1947T-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 1323751-PIC16F1947T- I/PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 32MHz Standard Package: 1,200 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Data Converters: A/D 17x10b Oscillator Type: Internal Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F1947T-I/PTTR,P IC16F1947T-I/PTDKR,P IC16F1947T-I/PTCT,PI C16F1947T-I/PT-ND Base Product Number: PIC16F1947 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1323751-PIC16F1947T- I/PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 32MHz Standard Package: 1,200 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Data Converters: A/D 17x10b Oscillator Type: Internal Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F1947T-I/PTTR,P IC16F1947T-I/PTDKR,P IC16F1947T-I/PTCT,PI C16F1947T-I/PT-ND Base Product Number: PIC16F1947 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1323751-PIC16F1947T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1323751-PIC16F1947T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1323751-PIC16F1947T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1323751-PIC16F1947T- I/PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 32MHz Standard Package: 1,200 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT Number of I/O: 54 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 1K x 8 Data Converters: A/D 17x10b Oscillator Type: Internal Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 64-TQFP ECCN: 3A991A2 Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F1947T-I/PTTR,P IC16F1947T-I/PTDKR,P IC16F1947T-I/PTCT,PI C16F1947T-I/PT-ND Base Product Number: PIC16F1947 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1323751-PIC16F1947T-I/PT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 32MHz
Standard Package: 1,200
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O: 54
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 1K x 8
Data Converters: A/D 17x10b
Oscillator Type: Internal
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 64-TQFP
ECCN: 3A991A2
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F1947T-I/PTTR,PIC16F1947T-I/PTDKR,PIC16F1947T-I/PTCT,PIC16F1947T-I/PT-ND
Base Product Number: PIC16F1947
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F1947T-I/PT
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F1947T-I/PT
IC MCU 8BIT 28KB FLASH 64TQFP Product overview: PIC16F1947T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1947T-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 64TQFP Product overview: PIC16F1947T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1947T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1947T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1947T-I/PTTR-ND
Microcontrollers PIC16F1947T-I/PTTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F1947T-I/PTDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1947T-I/PTDKR-ND
Microcontrollers PIC16F1947T-I/PTDKR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F1947T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1947T-I/PTCT-ND
Microcontrollers PIC16F1947T-I/PTCT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1947T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1947T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1947T-I/PT
IC MCU 8BIT 28KB FLASH 64TQFP

IC MCU 8BIT 28KB FLASH 64TQFP

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip - 14R8979 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip
14R8979
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip 14R8979
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, TQFP-64; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:TQFP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, TQFP-64; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:TQFP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip - 86W6447 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip
86W6447
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip 86W6447
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, TQFP-64; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:TQFP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, TQFP-64; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:TQFP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F1947T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1947T-I/PT
Microcontrollers PIC16F1947T-I/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F1947T-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1947T-I/PT
Microcontrollers PIC16F1947T-I/PT
IC MCU 8BIT 28KB FLASH 64TQFP

IC MCU 8BIT 28KB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1947T-I/PT
8-bit Microcontrollers - MCU PIC16F1947T-I/PT
8-bit Microcontrollers - MCU 28KB Flash, 1KB RAM LCD, 1.8-5.5V

8-bit Microcontrollers - MCU 28KB Flash, 1KB RAM LCD, 1.8-5.5V

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F1947T-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F1947T-I/PT
Embedded - Microcontrollers PIC16F1947T-I/PT
IC MCU 8BIT 28KB FLASH 64TQFP

IC MCU 8BIT 28KB FLASH 64TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1323751-PIC16F1947T-I/PT 685-PIC16F1947T-I/PT PIC16F1947T-I/PTTR-ND PIC16F1947T-I/PT 14R8979 PIC16F1947T-I/PT PIC16F1947T-I/PT PIC16F1947T-I/PT PIC16F1947T-I/PT
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 28KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 28 KB 1 KB 1 KB 1 KB 1 KB 1 KB 1 KB
ROM 256 KB 28 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7026BSTZ62 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
IC RF TXRX+MCU ISM>1GHZ 40-VFQFN - 815-CC8531RHAR - Utmel Electronic Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 volts
Serial Interface I²C; SPI; USB; I2C, I2S, SPI, USB
View Details
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details