Microchip Technology, Inc. Microcontrollers PIC16F630-I/P

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F630-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F630-I/P-ND
Microcontrollers PIC16F630-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-PDIP

Buy Now Datasheet
8-bit 8BIT 1.75KB Embedded Microcontroller MCU - 685-PIC16F630-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16F630-I/P
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16F630-I/P
IC MCU 8BIT 1.75KB FLASH 14DIP Product overview: PIC16F630-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F630-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 14DIP Product overview: PIC16F630-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F630-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 5441608 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
5441608
Microcontrollers 5441608
8bit microcontroller,PIC1 6F630-I/P DIP14

8bit microcontroller,PIC16F630-I/P DIP14

Supplier's Site
Microcontrollers - 8895705 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895705
Microcontrollers 8895705
8bit microcontroller,PIC1 6F630-I/P DIP14

8bit microcontroller,PIC16F630-I/P DIP14

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F630-I/P - 091066-PIC16F630-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F630-I/P
091066-PIC16F630-I/P
Embedded - Embedded - Microcontrollers - PIC16F630-I/P 091066-PIC16F630-I/P
Manufacturer: Microchip Technology Win Source Part Number: 091066-PIC16F630-I/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 64 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 091066-PIC16F630-I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-PDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F630-I/P
8-bit Microcontrollers - MCU PIC16F630-I/P
8-bit Microcontrollers - MCU 1.75KB 64 RAM 12 I/O Ind Temp PDIP14

8-bit Microcontrollers - MCU 1.75KB 64 RAM 12 I/O Ind Temp PDIP14

Buy Now Datasheet
Microcontrollers - PIC16F630-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F630-I/P
Microcontrollers PIC16F630-I/P
IC MCU 8BIT 1.75KB FLASH 14DIP

IC MCU 8BIT 1.75KB FLASH 14DIP

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F630-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F630-I/P
Embedded - Microcontrollers PIC16F630-I/P
IC MCU 8BIT 1.75KB FLASH 14DIP

IC MCU 8BIT 1.75KB FLASH 14DIP

Supplier's Site Datasheet
Microcontrollers - PIC16F630-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F630-I/P
Microcontrollers PIC16F630-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F630-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F630-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F630-I/P
IC MCU 8BIT 1.75KB FLASH 14DIP

IC MCU 8BIT 1.75KB FLASH 14DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F630-I/P-ND 685-PIC16F630-I/P 5441608 091066-PIC16F630-I/P PIC16F630-I/P PIC16F630-I/P PIC16F630-I/P PIC16F630-I/P PIC16F630-I/P
Product Name Microcontrollers 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F630-I/P 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0640 KB 0.0640 KB 1.75 KB 0.0640 KB 0.0640 KB 64 KB
ROM 1.75 KB 0.1280 KB 128 KB
ROM Type Flash Flash; Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 5962-9865401Q2A - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG8000AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 32 Bit; 32-Bit Single-Core
Life Cycle Stage Active
Clock Speed 48 MHz
View Details