Microchip Technology, Inc. Microcontrollers PIC16F726-I/ML

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F726-I/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F726-I/ML-ND
Microcontrollers PIC16F726-I/ML-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
8-bit 8BIT 14KB Embedded Microcontroller MCU - 685-PIC16F726-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 14KB Embedded Microcontroller MCU
685-PIC16F726-I/ML
8-bit 8BIT 14KB Embedded Microcontroller MCU 685-PIC16F726-I/ML
IC MCU 8BIT 14KB FLASH 28QFN Product overview: PIC16F726-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F726-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 14KB FLASH 28QFN Product overview: PIC16F726-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F726-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1319050-PIC16F726-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1319050-PIC16F726-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers 1319050-PIC16F726-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 1319050-PIC16F726-I/ ML Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tube Core Processor: PIC Speed: 20MHz Standard Package: 61 Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 25 Program Memory Size: 14KB (8K x 14) Program Memory Type: FLASH RAM Size: 368 x 8 Data Converters: A/D 11x8b Oscillator Type: Internal Supplier Device Package: 28-QFN (6x6) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 28-VQFN Exposed Pad ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Base Product Number: PIC16F726 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1319050-PIC16F726-I/ML
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 61
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 25
Program Memory Size: 14KB (8K x 14)
Program Memory Type: FLASH
RAM Size: 368 x 8
Data Converters: A/D 11x8b
Oscillator Type: Internal
Supplier Device Package: 28-QFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-VQFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F726
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - PIC16F726-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F726-I/ML
Microcontrollers PIC16F726-I/ML
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-QFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F726-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F726-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F726-I/ML
IC MCU 8BIT 14KB FLASH 28QFN

IC MCU 8BIT 14KB FLASH 28QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F726-I/ML
8-bit Microcontrollers - MCU PIC16F726-I/ML
8-bit Microcontrollers - MCU 14KB 18V-55V 16MHz Internal Oscillator

8-bit Microcontrollers - MCU 14KB 18V-55V 16MHz Internal Oscillator

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F726-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F726-I/ML
Embedded - Microcontrollers PIC16F726-I/ML
IC MCU 8BIT 14KB FLASH 28QFN

IC MCU 8BIT 14KB FLASH 28QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F726-I/ML-ND 685-PIC16F726-I/ML 1319050-PIC16F726-I/ML PIC16F726-I/ML PIC16F726-I/ML PIC16F726-I/ML PIC16F726-I/ML
Product Name Microcontrollers 8-bit 8BIT 14KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 16 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.3680 KB 0.3680 KB 14 KB 0.3680 KB 368 KB
ROM 14 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC2540F128RHAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details