Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F616T-I/ST PIC16F616T-I/ST

Description
Manufacturer: Microchip Technology Win Source Part Number: 1237951-PIC16F616T-I /ST Series: PIC 16F Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 14-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC16F616 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): PIC16F616T-I/P; PIC16F616-I/ML; PIC16F616T-I/ML; Introduction Date: January 16, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1237951-PIC16F616T-I /ST Series: PIC 16F Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 14-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC16F616 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): PIC16F616T-I/P; PIC16F616-I/ML; PIC16F616T-I/ML; Introduction Date: January 16, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F616T-I/ST - 1237951-PIC16F616T-I/ST - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F616T-I/ST
1237951-PIC16F616T-I/ST
Embedded - Embedded - Microcontrollers - PIC16F616T-I/ST 1237951-PIC16F616T-I/ST
Manufacturer: Microchip Technology Win Source Part Number: 1237951-PIC16F616T-I /ST Series: PIC 16F Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 14-TSSOP (0.173", 4.40mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH RAM Size: 128 x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC16F616 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): PIC16F616T-I/P; PIC16F616-I/ML; PIC16F616T-I/ML; Introduction Date: January 16, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1237951-PIC16F616T-I/ST
Series: PIC 16F
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 14-TSSOP (0.173", 4.40mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 11
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 128 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16F616
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): PIC16F616T-I/P; PIC16F616-I/ML; PIC16F616T-I/ML;
Introduction Date: January 16, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC16F616T-I/STCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F616T-I/STCT-ND
Microcontrollers PIC16F616T-I/STCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - PIC16F616T-I/STDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F616T-I/STDKR-ND
Microcontrollers PIC16F616T-I/STDKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Microcontrollers - PIC16F616T-I/STTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F616T-I/STTR-ND
Microcontrollers PIC16F616T-I/STTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F616T-I/ST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F616T-I/ST
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F616T-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F616T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F616T-I/ST can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14TSSOP Product overview: PIC16F616T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F616T-I/ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F616T-I/ST
8-bit Microcontrollers - MCU PIC16F616T-I/ST
8-bit Microcontrollers - MCU 4KB Flash 128 RAM

8-bit Microcontrollers - MCU 4KB Flash 128 RAM

Buy Now Datasheet
Microcontrollers - PIC16F616T-I/ST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F616T-I/ST
Microcontrollers PIC16F616T-I/ST
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-TSSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F616T-I/ST
Embedded - Microcontrollers PIC16F616T-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site Datasheet
IC PIC MCU FLASH 2KX14 14TSSOP - 536-PIC16F616T-I/ST - Utmel Electronic Limited
Hong Kong, China
IC PIC MCU FLASH 2KX14 14TSSOP
536-PIC16F616T-I/ST
IC PIC MCU FLASH 2KX14 14TSSOP 536-PIC16F616T-I/ST
IC PIC MCU FLASH 2KX14 14TSSOP

IC PIC MCU FLASH 2KX14 14TSSOP

Supplier's Site
Microcontrollers - PIC16F616T-I/ST - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F616T-I/ST
Microcontrollers PIC16F616T-I/ST
IC MCU 8BIT 3.5KB FLASH 14TSSOP

IC MCU 8BIT 3.5KB FLASH 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1237951-PIC16F616T-I/ST PIC16F616T-I/STCT-ND 685-PIC16F616T-I/ST PIC16F616T-I/ST PIC16F616T-I/ST PIC16F616T-I/ST 536-PIC16F616T-I/ST PIC16F616T-I/ST
Product Name Embedded - Embedded - Microcontrollers - PIC16F616T-I/ST Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers IC PIC MCU FLASH 2KX14 14TSSOP Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5 volts 2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - CC2640F128RHBR - 1159457-CC2640F128RHBR - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C164CILMCAKXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 4 KB
Supply Voltage 4.75 to 5.5 volts
View Details
8 suppliers