Microchip Technology, Inc. 8-bit 8BIT 28KB Embedded Microcontroller MCU PIC16F1939-I/PT

Description
IC MCU 8BIT 28KB FLASH 44TQFP Product overview: PIC16F1939-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1939-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 28KB FLASH 44TQFP Product overview: PIC16F1939-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1939-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 28KB Embedded Microcontroller MCU - 685-PIC16F1939-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 28KB Embedded Microcontroller MCU
685-PIC16F1939-I/PT
8-bit 8BIT 28KB Embedded Microcontroller MCU 685-PIC16F1939-I/PT
IC MCU 8BIT 28KB FLASH 44TQFP Product overview: PIC16F1939-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1939-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 28KB FLASH 44TQFP Product overview: PIC16F1939-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1939-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F1939-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F1939-I/PT-ND
Microcontrollers PIC16F1939-I/PT-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F1939-I/PT - 275761-PIC16F1939-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F1939-I/PT
275761-PIC16F1939-I/PT
Embedded - Embedded - Microcontrollers - PIC16F1939-I/PT 275761-PIC16F1939-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 275761-PIC16F1939-I/ PT Packaging: Tray Core Processor: PIC Number of I/O: 36 Program Memory Size: 28KB (16K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 14x10b Family Name: PIC16F1939 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Speed(Frequency): 32MHz Supply Voltage - Operating: 1.8 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 1K x 8 Alternative Parts (Cross-Reference): ML610Q486; PIC16F1939-I/ML; PIC16F1939T-I/MV; PIC16F1939-I/P; Introduction Date: December 16, 2008 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 275761-PIC16F1939-I/PT
Packaging: Tray
Core Processor: PIC
Number of I/O: 36
Program Memory Size: 28KB (16K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 14x10b
Family Name: PIC16F1939
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Speed(Frequency): 32MHz
Supply Voltage - Operating: 1.8 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 1K x 8
Alternative Parts (Cross-Reference): ML610Q486; PIC16F1939-I/ML; PIC16F1939T-I/MV; PIC16F1939-I/P;
Introduction Date: December 16, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive

Buy Now Datasheet
Microcontrollers - 7154113 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7154113
Microcontrollers 7154113
MCU, 28kB Flash,256B EEPROM,LCD,1.8-5.5V

MCU, 28kB Flash,256B EEPROM,LCD,1.8-5.5V

Supplier's Site
Microcontrollers - 7154113P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7154113P
Microcontrollers 7154113P
MCU, 28kB Flash,256B EEPROM,LCD,1.8-5.5V

MCU, 28kB Flash,256B EEPROM,LCD,1.8-5.5V

Supplier's Site
Microcontrollers - 8895358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895358
Microcontrollers 8895358
MCU, 28kB Flash,256B EEPROM,LCD,1.8-5.5V

MCU, 28kB Flash,256B EEPROM,LCD,1.8-5.5V

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F1939-I/PT
8-bit Microcontrollers - MCU PIC16F1939-I/PT
8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM

8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM

Buy Now Datasheet
Microcontrollers - PIC16F1939-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F1939-I/PT
Microcontrollers PIC16F1939-I/PT
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F1939-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F1939-I/PT
Microcontrollers PIC16F1939-I/PT
IC MCU 8BIT 28KB FLASH 44TQFP

IC MCU 8BIT 28KB FLASH 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F1939-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F1939-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F1939-I/PT
IC MCU 8BIT 28KB FLASH 44TQFP

IC MCU 8BIT 28KB FLASH 44TQFP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F1939-I/PT
Embedded - Microcontrollers PIC16F1939-I/PT
IC MCU 8BIT 28KB FLASH 44TQFP

IC MCU 8BIT 28KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-44; Product Range Microchip - 08R1959 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-44; Product Range Microchip
08R1959
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-44; Product Range Microchip 08R1959
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, TQFP-44; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; Operating Frequency Max:32MHz; Program Memory Size:28KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, TQFP-44; Product Range:PIC16 Family PIC16F19XX Series Microcontrollers; Operating Frequency Max:32MHz; Program Memory Size:28KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F1939-I/PT PIC16F1939-I/PT-ND 275761-PIC16F1939-I/PT 7154113 7154113P PIC16F1939-I/PT PIC16F1939-I/PT PIC16F1939-I/PT PIC16F1939-I/PT PIC16F1939-I/PT 08R1959
Product Name 8-bit 8BIT 28KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F1939-I/PT Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-44; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 1 KB 1 KB 28 KB 1.02 KB 1 KB 1 KB 1 KB
Supply Voltage 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 5.5 volts
Serial Interface I2C/SPI/USART SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BS32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details