Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F627-20/SS PIC16F627-20/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 791970-PIC16F627-20/ SS Series: PIC 16F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 20MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 224 x 8 Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: PIC16F627 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PIC16F627-20/SOG; PIC16F627-20/P; PIC16F627-20/PG; PIC16F627T-20/SO; Introduction Date: June 16, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 791970-PIC16F627-20/ SS Series: PIC 16F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 20MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 224 x 8 Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: PIC16F627 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PIC16F627-20/SOG; PIC16F627-20/P; PIC16F627-20/PG; PIC16F627T-20/SO; Introduction Date: June 16, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F627-20/SS - 791970-PIC16F627-20/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F627-20/SS
791970-PIC16F627-20/SS
Embedded - Embedded - Microcontrollers - PIC16F627-20/SS 791970-PIC16F627-20/SS
Manufacturer: Microchip Technology Win Source Part Number: 791970-PIC16F627-20/ SS Series: PIC 16F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 20MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 224 x 8 Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: PIC16F627 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PIC16F627-20/SOG; PIC16F627-20/P; PIC16F627-20/PG; PIC16F627T-20/SO; Introduction Date: June 16, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791970-PIC16F627-20/SS
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 224 x 8
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: PIC16F627
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PIC16F627-20/SOG; PIC16F627-20/P; PIC16F627-20/PG; PIC16F627T-20/SO;
Introduction Date: June 16, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16F627-20/SS
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16F627-20/SS
IC MCU 8BIT 1.75KB FLASH 20SSOP Product overview: PIC16F627-20/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F627-20/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 20SSOP Product overview: PIC16F627-20/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F627-20/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F627-20/SS
Embedded - Microcontrollers PIC16F627-20/SS
IC MCU 8BIT 1.75KB FLASH 20SSOP

IC MCU 8BIT 1.75KB FLASH 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F627-20/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F627-20/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F627-20/SS
IC MCU 8BIT 1.75KB FLASH 20SSOP

IC MCU 8BIT 1.75KB FLASH 20SSOP

Supplier's Site
Microcontrollers - PIC16F627-20/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F627-20/SS
Microcontrollers PIC16F627-20/SS
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 20-SSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F627-20/SS
8-bit Microcontrollers - MCU PIC16F627-20/SS
8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 20MHz SSOP20

8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 20MHz SSOP20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 791970-PIC16F627-20/SS 685-PIC16F627-20/SS PIC16F627-20/SS PIC16F627-20/SS PIC16F627-20/SS PIC16F627-20/SS
Product Name Embedded - Embedded - Microcontrollers - PIC16F627-20/SS 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz
RAM 1.75 KB 0.2240 KB 224 KB 0.2240 KB
ROM 128 KB
ROM Type Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - C164CI8EMDBKXQMA1-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers