PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 20-QFN (4x4)
8-bit Microcontrollers - MCU 1.75 KB 64 RAM 18I/O
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 20-QFN (4x4)
IC MCU 8BIT 1.75KB FLASH 20QFN
IC MCU 8BIT 1.75KB FLASH 20QFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F631T-I/ML-ND | PIC16F631T-I/ML | PIC16F631T-I/ML | PIC16F631T-I/ML | PIC16F631T-I/ML |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0640 KB | 0.0640 KB | 64 KB | ||
| ROM | 1.75 KB | ||||
| ROM Type | Flash | Flash; FLASH |