Microchip Technology, Inc. Microcontrollers PIC16F684-I/SL

Description
Micro,PIC,3.5K Fl,SOIC14,PIC16F684- I/SL
Request a Quote Datasheet
Description
Micro,PIC,3.5K Fl,SOIC14,PIC16F684- I/SL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6230370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230370
Microcontrollers 6230370
Micro,PIC,3.5K Fl,SOIC14,PIC16F684- I/SL

Micro,PIC,3.5K Fl,SOIC14,PIC16F684-I/SL

Supplier's Site
Microcontrollers - 8895241 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895241
Microcontrollers 8895241
Micro,PIC,3.5K Fl,SOIC14,PIC16F684- I/SL

Micro,PIC,3.5K Fl,SOIC14,PIC16F684-I/SL

Supplier's Site
Microcontrollers - 6230370P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230370P
Microcontrollers 6230370P
Micro,PIC,3.5K Fl,SOIC14,PIC16F684- I/SL

Micro,PIC,3.5K Fl,SOIC14,PIC16F684-I/SL

Supplier's Site
Microcontrollers - PIC16F684-I/SL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F684-I/SL-ND
Microcontrollers PIC16F684-I/SL-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F684-I/SL
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F684-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC Product overview: PIC16F684-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F684-I/SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14SOIC Product overview: PIC16F684-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F684-I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F684-I/SL - 026770-PIC16F684-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F684-I/SL
026770-PIC16F684-I/SL
Embedded - Embedded - Microcontrollers - PIC16F684-I/SL 026770-PIC16F684-I/SL
Manufacturer: Microchip Technology Win Source Part Number: 026770-PIC16F684-I/S L Packaging: Tube/Rail Core Processor: PIC Number of I/O: 12 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Family Name: PIC16F684 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Alternative Parts (Cross-Reference): PIC16F684-I/PG; PIC16F684-I/ML; PIC16F684-I/P; Introduction Date: July 15, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 026770-PIC16F684-I/SL
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Family Name: PIC16F684
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Alternative Parts (Cross-Reference): PIC16F684-I/PG; PIC16F684-I/ML; PIC16F684-I/P;
Introduction Date: July 15, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive

Buy Now Datasheet
Microcontrollers - PIC16F684-I/SL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F684-I/SL
Microcontrollers PIC16F684-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F684-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F684-I/SL
Microcontrollers PIC16F684-I/SL
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
14 PIN, 3.5 KB FLASH, 128 RAM, 12 I/O - 70045560 - Allied Electronics, Inc.
Fort Worth, TX, USA
14 PIN, 3.5 KB FLASH, 128 RAM, 12 I/O
70045560
14 PIN, 3.5 KB FLASH, 128 RAM, 12 I/O 70045560
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
  • VCC =2.0-5.5 V
Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F684-I/SL
Embedded - Microcontrollers PIC16F684-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-14; Product Range Microchip - 61K3450 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-14; Product Range Microchip
61K3450
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-14; Product Range Microchip 61K3450
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-14; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; Operating Frequency Max:20MHz; Program Memory Size:3.5KB; No. of Pins:14Pins; IC Case / Package:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-14; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; Operating Frequency Max:20MHz; Program Memory Size:3.5KB; No. of Pins:14Pins; IC Case / Package:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 3.5 Kb, 128 Byte, 14, Soic Rohs Compliant Microchip - 34X2723 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 3.5 Kb, 128 Byte, 14, Soic Rohs Compliant Microchip
34X2723
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 3.5 Kb, 128 Byte, 14, Soic Rohs Compliant Microchip 34X2723
8 Bit Microcontroller, Flash, PIC16F, 20 MHz, 3.5 KB, 128 Byte, 14, SOIC RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC16F, 20 MHz, 3.5 KB, 128 Byte, 14, SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F684-I/SL
8-bit Microcontrollers - MCU PIC16F684-I/SL
8-bit Microcontrollers - MCU 3.5KB 128 RAM 12 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 12 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F684-I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F684-I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F684-I/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F684-I/SL - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F684-I/SL
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F684-I/SL
3.5KB 2V~5.5V PIC 128Byte 20MHz FLASH 12 SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

3.5KB 2V~5.5V PIC 128Byte 20MHz FLASH 12 SOIC-14 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Allied Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6230370 6230370P PIC16F684-I/SL-ND 685-PIC16F684-I/SL 026770-PIC16F684-I/SL PIC16F684-I/SL PIC16F684-I/SL 70045560 PIC16F684-I/SL 61K3450 34X2723 PIC16F684-I/SL PIC16F684-I/SL PIC16F684-I/SL
Product Name Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F684-I/SL Microcontrollers Microcontrollers 14 PIN, 3.5 KB FLASH, 128 RAM, 12 I/O Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-14; Product Range Microchip 8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 3.5 Kb, 128 Byte, 14, Soic Rohs Compliant Microchip 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Package Type SOIC; Other; Soic SOIC; Other; SOIC SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; Tube SOIC; Other; 14-SOIC SOIC; Other; 14-SOIC (0.154", 3.90mm Width) SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC Other; 14-SOIC (0.154\", 3.90mm Width) SOIC
Pin Count 14 14 14 14
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 8x10b 8 Bit; 16 Bit Other; 10bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C161KLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers