Microchip Technology, Inc. Microcontrollers PIC16F648A-I/SO

Description
Micro,PIC,7K Fl,SO18,PIC16F648A-I /SO
Request a Quote Datasheet
Description
Micro,PIC,7K Fl,SO18,PIC16F648A-I /SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6230342 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230342
Microcontrollers 6230342
Micro,PIC,7K Fl,SO18,PIC16F648A-I /SO

Micro,PIC,7K Fl,SO18,PIC16F648A-I/SO

Supplier's Site
Microcontrollers - 6230342P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230342P
Microcontrollers 6230342P
Micro,PIC,7K Fl,SO18,PIC16F648A-I /SO

Micro,PIC,7K Fl,SO18,PIC16F648A-I/SO

Supplier's Site
Microcontrollers - 8895134 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895134
Microcontrollers 8895134
Micro,PIC,7K Fl,SO18,PIC16F648A-I /SO

Micro,PIC,7K Fl,SO18,PIC16F648A-I/SO

Supplier's Site
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F648A-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F648A-I/SO
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F648A-I/SO
IC MCU 8BIT 7KB FLASH 18SOIC Product overview: PIC16F648A-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F648A-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 18SOIC Product overview: PIC16F648A-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F648A-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F648A-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F648A-I/SO-ND
Microcontrollers PIC16F648A-I/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F648A-I/SO - 089561-PIC16F648A-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F648A-I/SO
089561-PIC16F648A-I/SO
Embedded - Embedded - Microcontrollers - PIC16F648A-I/SO 089561-PIC16F648A-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 089561-PIC16F648A-I/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Family Name: PIC16F648 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): PIC16F648AT-I/SSG; PIC16F648A-I/SSG; PIC16F648AT-I/MLG; Introduction Date: December 03, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 089561-PIC16F648A-I/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Family Name: PIC16F648
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): PIC16F648AT-I/SSG; PIC16F648A-I/SSG; PIC16F648AT-I/MLG;
Introduction Date: December 03, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC16F648A-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F648A-I/SO
Microcontrollers PIC16F648A-I/SO
IC MCU 8BIT 7KB FLASH 18SOIC

IC MCU 8BIT 7KB FLASH 18SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F648A-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F648A-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F648A-I/SO
IC MCU 8BIT 7KB FLASH 18SOIC

IC MCU 8BIT 7KB FLASH 18SOIC

Supplier's Site
Microcontrollers - PIC16F648A-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F648A-I/SO
Microcontrollers PIC16F648A-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 18-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F648A-I/SO
8-bit Microcontrollers - MCU PIC16F648A-I/SO
8-bit Microcontrollers - MCU 7KB 256 RAM 16 I/O

8-bit Microcontrollers - MCU 7KB 256 RAM 16 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F648A-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F648A-I/SO
Embedded - Microcontrollers PIC16F648A-I/SO
IC MCU 8BIT 7KB FLASH 18SOIC

IC MCU 8BIT 7KB FLASH 18SOIC

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6230342 6230342P 685-PIC16F648A-I/SO PIC16F648A-I/SO-ND 089561-PIC16F648A-I/SO PIC16F648A-I/SO PIC16F648A-I/SO PIC16F648A-I/SO PIC16F648A-I/SO PIC16F648A-I/SO
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F648A-I/SO Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Package Type SOIC; Other; Soic SOIC; Other; SOIC Other; Tube SOIC; Other; "18-SOIC (0.295"", 7.50mm Width)" SOIC; Other; 18-SOIC SOIC; Other; 18-SOIC (0.295", 7.50mm Width) Other; 18-SOIC (0.295\", 7.50mm Width) SOIC; Other; 18-SOIC (0.295\", 7.50mm Width)
Pin Count 18 18 18
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.2560 KB 0.2560 KB 7 KB 0.2560 KB 256 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Embedded - Microcontrollers - ADUC7034BCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
Microcontrollers - 296-F2800137PMRTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 21x12b SAR; D/A 8x12b
View Details
5 suppliers