PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC
Win Source Part Number: 1084988-PIC16F628A-E
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 16F
Core Processor: PIC
Speed: 20MHz
Package: Tube
Standard Package: 42
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 224 x 8
Oscillator Type: Internal
Package / Case: 18-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 18-SOIC
Temperature Range - Operating: -40°C ~ 125°C (TA)
Supply Voltage - Operating: 3V ~ 5.5V
Alternative Parts (Cross-Reference): PIC16F627A-I/SO; PIC16LF628A-I/SO; PIC16F627AT-I/SOPIC1
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Other Names: PIC16F628A-E/SO-NDR
Base Product Number: PIC16F628
MCU 8-Bit 3.5K Flash nanoWatt SOIC18W
MCU 8-Bit 3.5K Flash nanoWatt SOIC18W
MCU 8-Bit 3.5K Flash nanoWatt SOIC18W
IC MCU 8BIT 3.5KB FLASH 18SOIC Product overview: PIC16F628A-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F628A-E/SO can be used for catalog matching and distributor lookup.
IC MCU 8BIT 3.5KB FLASH 18SOIC
8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O
IC MCU 8BIT 3.5KB FLASH 18SOIC
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC
IC MCU 8BIT 3.5KB FLASH 18SOIC
| DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F628A-E/SO-ND | 1084988-PIC16F628A-E/SO | 8233788 | 8233788P | 685-PIC16F628A-E/SO | PIC16F628A-E/SO | PIC16F628A-E/SO | PIC16F628A-E/SO | PIC16F628A-E/SO | PIC16F628A-E/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | 8-bit 8BIT 3.5KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| RAM | 0.2240 KB | 3.5 KB | 0.2240 KB | 0.2240 KB | 224 KB | 0.2240 KB | ||||
| ROM | 3.5 KB | 128 KB | 1.02 KB | 0.1280 KB | ||||||
| ROM Type | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH | Flash; FLASH |