Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F684T-E/SL PIC16F684T-E/SL

Description
Manufacturer: Microchip Technology Win Source Part Number: 026771-PIC16F684T-E/ SL Packaging: Reel - TR Core Processor: PIC Number of I/O: 12 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 026771-PIC16F684T-E/ SL Packaging: Reel - TR Core Processor: PIC Number of I/O: 12 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F684T-E/SL is a 14-pin, flash-based 8-bit CMOS microcontroller from Quarktwin Technology Ltd. It operates with a voltage range of 2.0V to 5.5V and features a low standby current of 50 nA and an operating current of 11 µA at 32 kHz. The device includes 2048 words of program memory, 128 bytes of SRAM, and 256 bytes of EEPROM, making it suitable for various applications requiring moderate processing power and memory. This microcontroller is equipped with 12 I/O pins, an analog comparator module with two comparators, and a 10-bit A/D converter with eight channels. It supports multiple timers, including an 8-bit Timer0 and a 16-bit Timer1, along with an enhanced capture, compare, and PWM module. The internal precision oscillator is factory calibrated to ±1% and offers a software-selectable frequency range. The PIC16F684T-E/SL is designed for low power consumption, featuring a power-saving sleep mode and an enhanced low-current watchdog timer. It is suitable for industrial applications with an extended temperature range of -40°C to +125°C. The device also includes programmable code protection and high endurance flash memory, ensuring reliability and longevity in various embedded systems.

Datasheet Summary
Powered by GS/AI

The PIC16F684T-E/SL is a 14-pin, flash-based 8-bit CMOS microcontroller from Quarktwin Technology Ltd. It operates with a voltage range of 2.0V to 5.5V and features a low standby current of 50 nA and an operating current of 11 µA at 32 kHz. The device includes 2048 words of program memory, 128 bytes of SRAM, and 256 bytes of EEPROM, making it suitable for various applications requiring moderate processing power and memory. This microcontroller is equipped with 12 I/O pins, an analog comparator module with two comparators, and a 10-bit A/D converter with eight channels. It supports multiple timers, including an 8-bit Timer0 and a 16-bit Timer1, along with an enhanced capture, compare, and PWM module. The internal precision oscillator is factory calibrated to ±1% and offers a software-selectable frequency range. The PIC16F684T-E/SL is designed for low power consumption, featuring a power-saving sleep mode and an enhanced low-current watchdog timer. It is suitable for industrial applications with an extended temperature range of -40°C to +125°C. The device also includes programmable code protection and high endurance flash memory, ensuring reliability and longevity in various embedded systems.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F684T-E/SL - 026771-PIC16F684T-E/SL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F684T-E/SL
026771-PIC16F684T-E/SL
Embedded - Embedded - Microcontrollers - PIC16F684T-E/SL 026771-PIC16F684T-E/SL
Manufacturer: Microchip Technology Win Source Part Number: 026771-PIC16F684T-E/ SL Packaging: Reel - TR Core Processor: PIC Number of I/O: 12 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Automotive

Manufacturer: Microchip Technology
Win Source Part Number: 026771-PIC16F684T-E/SL
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Automotive

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F684T-E/SL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F684T-E/SL
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F684T-E/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC Product overview: PIC16F684T-E/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F684T-E/SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 14SOIC Product overview: PIC16F684T-E/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F684T-E/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F684T-E/SLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F684T-E/SLDKR-ND
Microcontrollers PIC16F684T-E/SLDKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F684T-E/SLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F684T-E/SLCT-ND
Microcontrollers PIC16F684T-E/SLCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F684T-E/SLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F684T-E/SLTR-ND
Microcontrollers PIC16F684T-E/SLTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F684T-E/SL
8-bit Microcontrollers - MCU PIC16F684T-E/SL
8-bit Microcontrollers - MCU 3.5KB 128 RAM 12 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 12 I/O

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F684T-E/SL
Embedded - Microcontrollers PIC16F684T-E/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F684T-E/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F684T-E/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F684T-E/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site
Microcontrollers - PIC16F684T-E/SL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F684T-E/SL
Microcontrollers PIC16F684T-E/SL
IC MCU 8BIT 3.5KB FLASH 14SOIC

IC MCU 8BIT 3.5KB FLASH 14SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F684T-E/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F684T-E/SL
Microcontrollers PIC16F684T-E/SL
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 14-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 026771-PIC16F684T-E/SL 685-PIC16F684T-E/SL PIC16F684T-E/SLDKR-ND PIC16F684T-E/SL PIC16F684T-E/SL PIC16F684T-E/SL PIC16F684T-E/SL PIC16F684T-E/SL
Product Name Embedded - Embedded - Microcontrollers - PIC16F684T-E/SL 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB
ROM 256 KB 0.2560 KB 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7153AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
4 suppliers
Embedded - Microcontrollers - ACE1001EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806978P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Microcontrollers - C0P8SGE728N8/NOPB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details