PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-SOIC
Manufacturer: Microchip Technology
Win Source Part Number: 1237944-PIC16F505-E/
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 14-SOIC (0.154", 3.90mm Width)
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 11
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
RAM Size: 72 x 8
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16F505
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): PIC16F505-E/P; PIC16F505-E/MG; PIC16F505T-E/MG;
Introduction Date: June 08, 2004
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
8bit MCU 1.5 KB Flash, 72 RAM, 12 I/O
8bit MCU 1.5 KB Flash, 72 RAM, 12 I/O
8bit MCU 1.5 KB Flash, 72 RAM, 12 I/O
IC MCU 8BIT 1.5KB FLASH 14SOIC Product overview: PIC16F505-E/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F505-E/SL can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1.5KB FLASH 14SOIC
8-bit Microcontrollers - MCU 2 KB 72 RAM 12 I/O
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-SOIC
IC,MICROCONTROLLER,8
IC MCU 8BIT 1.5KB FLASH 14SOIC
IC MCU 8BIT 1.5KB FLASH 14SOIC
| DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F505-E/SL-ND | 1237944-PIC16F505-E/SL | 2638145 | 685-PIC16F505-E/SL | PIC16F505-E/SL | PIC16F505-E/SL | PIC16F505-E/SL | 89H0449 | PIC16F505-E/SL | PIC16F505-E/SL |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F505-E/SL | Microcontrollers | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||||
| RAM | 0.0720 KB | 1.5 KB | 0.0720 KB | 0.0720 KB | 72 KB | 0.0720 KB | ||||
| ROM | 1.5 KB | 1.5 KB | 1.02 KB | |||||||
| ROM Type | Flash | Flash; FLASH | Flash; Flash | Flash; FLASH | Flash; FLASH |