The PIC16F630T-I/ML is a 14-pin, flash-based 8-bit CMOS microcontroller from Quarktwin Technology Ltd. It features a low-power design with a standby current of 1 nA and operating currents of 8.5 µA at 32 kHz and 100 µA at 1 MHz. The device operates within a voltage range of 2.0V to 5.5V and supports a wide temperature range from -40°C to +85°C. This microcontroller is equipped with 12 I/O pins, an analog comparator module, and an optional 10-bit analog-to-digital converter (available in the PIC16F676 variant). It includes various timers, such as an 8-bit Timer0 and a 16-bit Timer1, along with features like in-circuit serial programming (ICSP) and programmable code protection. The device is designed for high performance with a RISC CPU architecture that allows for a maximum operating speed of 20 MHz and a 200 ns instruction cycle. The PIC16F630T-I/ML is suitable for applications requiring low power consumption and a compact form factor, making it a viable option for engineers looking for reliable microcontroller solutions in their projects.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 16-QFN (4x4)
8-bit Microcontrollers - MCU 1.75KB 64 RAM 12I/O Ind Temp QFN
IC MCU 8BIT 1.75KB FLASH 16QFN
IC MCU 8BIT 1.75KB FLASH 16QFN
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F630T-I/ML | PIC16F630T-I/ML | PIC16F630T-I/ML | PIC16F630T-I/ML |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 0.0640 KB | 64 KB | ||
| I/O Ports | 12 |