Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F628A-I/SO PIC16F628A-I/SO

Description
Manufacturer: Microchip Technology Win Source Part Number: 090076-PIC16F628A-I/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Family Name: PIC16F628 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 224 x 8 Alternative Parts (Cross-Reference): PIC16F628A-I/SSG; PIC16F628AT-I/SSG; PIC16F628A-I/PG; Introduction Date: December 03, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Consumer Electronics
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 090076-PIC16F628A-I/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Family Name: PIC16F628 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 224 x 8 Alternative Parts (Cross-Reference): PIC16F628A-I/SSG; PIC16F628AT-I/SSG; PIC16F628A-I/PG; Introduction Date: December 03, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Consumer Electronics
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F628A-I/SO is an 18-pin, Flash-based, 8-bit CMOS microcontroller featuring a high-performance RISC CPU capable of operating at speeds up to 20 MHz. It includes a variety of special features such as internal and external oscillator options, a power-saving Sleep mode, and a watchdog timer with an independent oscillator. The device supports low-voltage programming and In-Circuit Serial Programming (ICSP) via two pins, along with programmable code protection. This microcontroller has a wide operating voltage range of 2.0V to 5.5V and is suitable for industrial applications with an extended temperature range. It offers 2048 words of Flash memory, 224 bytes of SRAM, and 128 bytes of EEPROM, along with 16 I/O pins that have individual direction control. The device also includes multiple timers, an analog comparator module, and a Universal Synchronous/Asynchronous Receiver/Transmitter (USART) for communication purposes. Low-power features are highlighted by a standby current of 100 nA at 2.0V and operating currents of 12 OºA at 32 kHz and 120 OºA at 1 MHz. The high-endurance Flash and EEPROM cells provide 100,000 write cycles for Flash and 1,000,000 for EEPROM, with a data retention of up to 40 years. This combination of features makes the PIC16F628A-I/SO a versatile choice for various embedded applications.

Datasheet Summary
Powered by GS/AI

The PIC16F628A-I/SO is an 18-pin, Flash-based, 8-bit CMOS microcontroller featuring a high-performance RISC CPU capable of operating at speeds up to 20 MHz. It includes a variety of special features such as internal and external oscillator options, a power-saving Sleep mode, and a watchdog timer with an independent oscillator. The device supports low-voltage programming and In-Circuit Serial Programming (ICSP) via two pins, along with programmable code protection. This microcontroller has a wide operating voltage range of 2.0V to 5.5V and is suitable for industrial applications with an extended temperature range. It offers 2048 words of Flash memory, 224 bytes of SRAM, and 128 bytes of EEPROM, along with 16 I/O pins that have individual direction control. The device also includes multiple timers, an analog comparator module, and a Universal Synchronous/Asynchronous Receiver/Transmitter (USART) for communication purposes. Low-power features are highlighted by a standby current of 100 nA at 2.0V and operating currents of 12 OºA at 32 kHz and 120 OºA at 1 MHz. The high-endurance Flash and EEPROM cells provide 100,000 write cycles for Flash and 1,000,000 for EEPROM, with a data retention of up to 40 years. This combination of features makes the PIC16F628A-I/SO a versatile choice for various embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F628A-I/SO - 090076-PIC16F628A-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F628A-I/SO
090076-PIC16F628A-I/SO
Embedded - Embedded - Microcontrollers - PIC16F628A-I/SO 090076-PIC16F628A-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 090076-PIC16F628A-I/ SO Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Family Name: PIC16F628 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 224 x 8 Alternative Parts (Cross-Reference): PIC16F628A-I/SSG; PIC16F628AT-I/SSG; PIC16F628A-I/PG; Introduction Date: December 03, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Consumer Electronics

Manufacturer: Microchip Technology
Win Source Part Number: 090076-PIC16F628A-I/SO
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Family Name: PIC16F628
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 224 x 8
Alternative Parts (Cross-Reference): PIC16F628A-I/SSG; PIC16F628AT-I/SSG; PIC16F628A-I/PG;
Introduction Date: December 03, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Consumer Electronics

Buy Now Datasheet
Microcontrollers - 6230285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230285
Microcontrollers 6230285
Micro,PIC,3.5K Fl,SOIC18,PIC16F628A -I/SO

Micro,PIC,3.5K Fl,SOIC18,PIC16F628A-I/SO

Supplier's Site
Microcontrollers - 6230285P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230285P
Microcontrollers 6230285P
Micro,PIC,3.5K Fl,SOIC18,PIC16F628A -I/SO

Micro,PIC,3.5K Fl,SOIC18,PIC16F628A-I/SO

Supplier's Site
Microcontrollers - 8877255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8877255
Microcontrollers 8877255
Micro,PIC,3.5K Fl,SOIC18,PIC16F628A -I/SO

Micro,PIC,3.5K Fl,SOIC18,PIC16F628A-I/SO

Supplier's Site
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F628A-I/SO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F628A-I/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F628A-I/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC Product overview: PIC16F628A-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F628A-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 18SOIC Product overview: PIC16F628A-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F628A-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F628A-I/SO-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F628A-I/SO-ND
Microcontrollers PIC16F628A-I/SO-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F628A-I/SO
8-bit Microcontrollers - MCU PIC16F628A-I/SO
8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O

8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O

Buy Now Datasheet
Microcontrollers - PIC16F628A-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F628A-I/SO
Microcontrollers PIC16F628A-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 18-SOIC

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip - 92C4533 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip
92C4533
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip 92C4533
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-18; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:224Byte; No. of Pins:18Pins; MCU Case Style:SOIC RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SOIC-18; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:224Byte; No. of Pins:18Pins; MCU Case Style:SOIC RoHS Compliant: Yes

Supplier's Site
18 PIN, 3.5 KB FLASH, 224 RAM, 16 I/O - 70045550 - Allied Electronics, Inc.
Fort Worth, TX, USA
18 PIN, 3.5 KB FLASH, 224 RAM, 16 I/O
70045550
18 PIN, 3.5 KB FLASH, 224 RAM, 16 I/O 70045550
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
  • VCC =2.0-5.5 V
Supplier's Site
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F628A-I/SO - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F628A-I/SO
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F628A-I/SO
2KB 3V~5.5V PIC 224Byte 20MHz FLASH 16 SOIC-18-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS

2KB 3V~5.5V PIC 224Byte 20MHz FLASH 16 SOIC-18-300mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F628A-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F628A-I/SO
Embedded - Microcontrollers PIC16F628A-I/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC

IC MCU 8BIT 3.5KB FLASH 18SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F628A-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F628A-I/SO
Microcontrollers PIC16F628A-I/SO
IC MCU 8BIT 3.5KB FLASH 18SOIC

IC MCU 8BIT 3.5KB FLASH 18SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Allied Electronics, Inc. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 090076-PIC16F628A-I/SO 6230285 6230285P 685-PIC16F628A-I/SO PIC16F628A-I/SO-ND PIC16F628A-I/SO PIC16F628A-I/SO 92C4533 70045550 PIC16F628A-I/SO PIC16F628A-I/SO PIC16F628A-I/SO
Product Name Embedded - Embedded - Microcontrollers - PIC16F628A-I/SO Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Soic-18; Product Range Microchip 18 PIN, 3.5 KB FLASH, 224 RAM, 16 I/O Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Life Cycle Stage Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 3.5 KB 0.2240 KB 0.2240 KB 0.2240 KB 0.2240 KB 0.2240 KB 0.2240 KB 0.2240 KB
ROM 128 KB 0.1280 KB 3.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 28225511B - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC845BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details