Manufacturer: Microchip Technology
Win Source Part Number: 1237990-PIC16F721-E/
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC MCU 8BIT 7KB FLASH 20QFN Product overview: PIC16F721-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F721-E/ML can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 16MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
IC MCU 8BIT 7KB FLASH 20QFN
8-bit Microcontrollers - MCU 7 KB FLASH 256 B SRAM, 18 I/O
IC MCU 8BIT 7KB FLASH 20QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1237990-PIC16F721-E/ML | 685-PIC16F721-E/ML | PIC16F721-E/ML | PIC16F721-E/ML | PIC16F721-E/ML | PIC16F721-E/ML |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F721-E/ML | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | ||
| Clock Speed | 16 MHz | 16 MHz | 16 MHz | |||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | |||
| Supply Voltage | 1.8 to 5.5 volts | 5.5 volts | ||||
| Serial Interface | I2C/SPI/USART |