Microchip Technology, Inc. 8-bit 8BIT 3.5KB Embedded Microcontroller MCU PIC16F616-E/ML

Description
IC MCU 8BIT 3.5KB FLASH 16QFN Product overview: PIC16F616-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F616-E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3.5KB FLASH 16QFN Product overview: PIC16F616-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F616-E/ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F616-E/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F616-E/ML
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F616-E/ML
IC MCU 8BIT 3.5KB FLASH 16QFN Product overview: PIC16F616-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F616-E/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 16QFN Product overview: PIC16F616-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F616-E/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F616-E/ML-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F616-E/ML-ND
Microcontrollers PIC16F616-E/ML-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F616-E/ML - 889491-PIC16F616-E/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F616-E/ML
889491-PIC16F616-E/ML
Embedded - Embedded - Microcontrollers - PIC16F616-E/ML 889491-PIC16F616-E/ML
Manufacturer: Microchip Technology Win Source Part Number: 889491-PIC16F616-E/M L Series: PIC® 16F Operating Temperature Range: -40°C ~ 125°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4) Core Processor: PIC Speed: 20MHz Package: Tube Package: 16-VQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 11 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC16F616 Categories: Integrated Circuits (ICs) Case / Package: 16-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 91 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 37 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 889491-PIC16F616-E/ML
Series: PIC® 16F
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)
Core Processor: PIC
Speed: 20MHz
Package: Tube
Package: 16-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 11
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC16F616
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 91
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 37 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F616-E/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F616-E/ML
Embedded - Microcontrollers PIC16F616-E/ML
IC MCU 8BIT 3.5KB FLASH 16QFN

IC MCU 8BIT 3.5KB FLASH 16QFN

Supplier's Site Datasheet
Microcontrollers - PIC16F616-E/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F616-E/ML
Microcontrollers PIC16F616-E/ML
IC MCU 8BIT 3.5KB FLASH 16QFN

IC MCU 8BIT 3.5KB FLASH 16QFN

Supplier's Site Datasheet
Microcontrollers - PIC16F616-E/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F616-E/ML
Microcontrollers PIC16F616-E/ML
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 16-QFN (4x4)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F616-E/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F616-E/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F616-E/ML
IC MCU 8BIT 3.5KB FLASH 16QFN

IC MCU 8BIT 3.5KB FLASH 16QFN

Supplier's Site
IC MCU 8BIT 3.5KB FLASH 16QFN - 536-PIC16F616-E/ML - Utmel Electronic Limited
Hong Kong, China
IC MCU 8BIT 3.5KB FLASH 16QFN
536-PIC16F616-E/ML
IC MCU 8BIT 3.5KB FLASH 16QFN 536-PIC16F616-E/ML
IC MCU 8BIT 3.5KB FLASH 16QFN

IC MCU 8BIT 3.5KB FLASH 16QFN

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F616-E/ML
8-bit Microcontrollers - MCU PIC16F616-E/ML
8-bit Microcontrollers - MCU 4KB Flash 128 RAM

8-bit Microcontrollers - MCU 4KB Flash 128 RAM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F616-E/ML PIC16F616-E/ML-ND 889491-PIC16F616-E/ML PIC16F616-E/ML PIC16F616-E/ML PIC16F616-E/ML PIC16F616-E/ML 536-PIC16F616-E/ML PIC16F616-E/ML
Product Name 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F616-E/ML Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers IC MCU 8BIT 3.5KB FLASH 16QFN 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1280 KB 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts 5 volts
Package Type Other; Tube Other; 16-VQFN Exposed Pad Other; 16-QFN (4x4) Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad Other; 16-VQFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7285AT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Embedded - Microcontrollers - ADUC847BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Embedded - Microcontrollers - CR16MCS9VJE7/NOPB - 771751-CR16MCS9VJE7/NOPB - Win Source Electronics
Specs
Data Bus 16 Bit
Clock Speed 16 MHz
RAM 64 KB
View Details
6 suppliers