Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F689T-I/SS PIC16F689T-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 210065-PIC16F689T-I/ SS Packaging: Reel - TR Core Processor: PIC Number of I/O: 18 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1,600
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 210065-PIC16F689T-I/ SS Packaging: Reel - TR Core Processor: PIC Number of I/O: 18 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1,600
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F689T-I/SS - 210065-PIC16F689T-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F689T-I/SS
210065-PIC16F689T-I/SS
Embedded - Embedded - Microcontrollers - PIC16F689T-I/SS 210065-PIC16F689T-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 210065-PIC16F689T-I/ SS Packaging: Reel - TR Core Processor: PIC Number of I/O: 18 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1,600

Manufacturer: Microchip Technology
Win Source Part Number: 210065-PIC16F689T-I/SS
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 18
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-SSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1,600

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F689T-I/SS
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F689T-I/SS
IC MCU 8BIT 7KB FLASH 20SSOP Product overview: PIC16F689T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F689T-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 20SSOP Product overview: PIC16F689T-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F689T-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F689T-I/SSDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F689T-I/SSDKR-ND
Microcontrollers PIC16F689T-I/SSDKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F689T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F689T-I/SSTR-ND
Microcontrollers PIC16F689T-I/SSTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F689T-I/SSCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F689T-I/SSCT-ND
Microcontrollers PIC16F689T-I/SSCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F689T-I/SS
Embedded - Microcontrollers PIC16F689T-I/SS
IC MCU 8BIT 7KB FLASH 20SSOP

IC MCU 8BIT 7KB FLASH 20SSOP

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip - 56J7544 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip
56J7544
Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip 56J7544
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SSOP,20PIN, PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SSOP,20PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Microcontrollers - PIC16F689T-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F689T-I/SS
Microcontrollers PIC16F689T-I/SS
IC MCU 8BIT 7KB FLASH 20SSOP

IC MCU 8BIT 7KB FLASH 20SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F689T-I/SS
8-bit Microcontrollers - MCU PIC16F689T-I/SS
8-bit Microcontrollers - MCU 7KB FL 256R 18 I/O

8-bit Microcontrollers - MCU 7KB FL 256R 18 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F689T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F689T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F689T-I/SS
IC MCU 8BIT 7KB FLASH 20SSOP

IC MCU 8BIT 7KB FLASH 20SSOP

Supplier's Site
Microcontrollers - PIC16F689T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F689T-I/SS
Microcontrollers PIC16F689T-I/SS
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F689T-I/SS - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F689T-I/SS
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F689T-I/SS
7KB 2V~5.5V PIC 20MHz FLASH 18 SSOP-20-208mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS

7KB 2V~5.5V PIC 20MHz FLASH 18 SSOP-20-208mil Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 210065-PIC16F689T-I/SS 685-PIC16F689T-I/SS PIC16F689T-I/SSDKR-ND PIC16F689T-I/SS 56J7544 PIC16F689T-I/SS PIC16F689T-I/SS PIC16F689T-I/SS PIC16F689T-I/SS PIC16F689T-I/SS
Product Name Embedded - Embedded - Microcontrollers - PIC16F689T-I/SS 8-bit 8BIT 7KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 7 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB
ROM 256 KB 0.2560 KB 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CRL33MHAKXUMA1 - ODG (Origin Data Global)
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
RAM 4 KB
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details