IC MCU 8BIT 14KB FLASH 28UQFN
IC MCU 8BIT 14KB FLASH 28UQFN
8-bit Microcontrollers - MCU 14KB Flash 1.8V-5.5V ADC CCP I2C/SPI
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-UQFN (4x4)
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F726T-I/MV | PIC16F726T-I/MV | PIC16F726T-I/MV | PIC16F726T-I/MV |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 368 KB | 0.3680 KB | ||
| ROM Type | Flash; FLASH |