Manufacturer: Microchip Technology
Win Source Part Number: 1238003-PIC16F726-E/
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 14KB FLASH 28SOIC Product overview: PIC16F726-E/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 14KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 14KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F726-E/SO can be used for catalog matching and distributor lookup.
IC MCU 8BIT 14KB FLASH 28SOIC
IC MCU 8BIT 14KB FLASH 28SOIC
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-SOIC
8-bit Microcontrollers - MCU 14KB 18V-55V 16MHz Internal Oscillator
IC MCU 8BIT 14KB FLASH 28SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1238003-PIC16F726-E/SO | 685-PIC16F726-E/SO | PIC16F726-E/SO | PIC16F726-E/SO | PIC16F726-E/SO | PIC16F726-E/SO | 536-PIC16F726-E/SO |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F726-E/SO | 8-bit 8BIT 14KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | IC MCU 8BIT 14KB FLASH 28SOIC |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | ||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||||
| RAM | 0.3680 KB | 368 KB | 0.3680 KB | 0.3680 KB | |||
| Supply Voltage | 1.8 to 5.5 volts | 5.5 volts | 3.3 volts | ||||
| Serial Interface | I2C/SPI/USART | I²C; SPI; SCI; UART; USART; I2C, SCI, SPI, UART, USART |