Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F72-I/SS PIC16F72-I/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 037497-PIC16F72-I/SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 5x8b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 037497-PIC16F72-I/SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 5x8b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F72-I/SS - 037497-PIC16F72-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F72-I/SS
037497-PIC16F72-I/SS
Embedded - Embedded - Microcontrollers - PIC16F72-I/SS 037497-PIC16F72-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 037497-PIC16F72-I/SS Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 5x8b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Manufacturer: Microchip Technology
Win Source Part Number: 037497-PIC16F72-I/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 5x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security

Buy Now Datasheet
Microcontrollers - 6668611 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6668611
Microcontrollers 6668611
MCU 3.5K Flash 128B RAM 5x8b ADC SSOP28

MCU 3.5K Flash 128B RAM 5x8b ADC SSOP28

Supplier's Site
Microcontrollers - 6668611P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6668611P
Microcontrollers 6668611P
MCU 3.5K Flash 128B RAM 5x8b ADC SSOP28

MCU 3.5K Flash 128B RAM 5x8b ADC SSOP28

Supplier's Site
Microcontrollers - 1445767 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1445767
Microcontrollers 1445767
MCU 3.5K Flash 128B RAM 5x8b ADC SSOP28

MCU 3.5K Flash 128B RAM 5x8b ADC SSOP28

Supplier's Site
Microcontrollers - PIC16F72-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F72-I/SS-ND
Microcontrollers PIC16F72-I/SS-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F72-I/SS
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F72-I/SS
IC MCU 8BIT 3.5KB FLASH 28SSOP Product overview: PIC16F72-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F72-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 28SSOP Product overview: PIC16F72-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F72-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F72-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F72-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F72-I/SS
IC MCU 8BIT 3.5KB FLASH 28SSOP

IC MCU 8BIT 3.5KB FLASH 28SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F72-I/SS
8-bit Microcontrollers - MCU PIC16F72-I/SS
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

Buy Now Datasheet
Microcontrollers - PIC16F72-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F72-I/SS
Microcontrollers PIC16F72-I/SS
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F72-I/SS
Embedded - Microcontrollers PIC16F72-I/SS
IC MCU 8BIT 3.5KB FLASH 28SSOP

IC MCU 8BIT 3.5KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip - 72C4305 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip
72C4305
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip 72C4305
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-28; Product Range:PIC16 Family PIC16F7XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F72-I/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F72-I/SS
Microcontrollers PIC16F72-I/SS
IC MCU 8BIT 3.5KB FLASH 28SSOP

IC MCU 8BIT 3.5KB FLASH 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 037497-PIC16F72-I/SS 6668611 6668611P PIC16F72-I/SS-ND 685-PIC16F72-I/SS PIC16F72-I/SS PIC16F72-I/SS PIC16F72-I/SS PIC16F72-I/SS 72C4305 PIC16F72-I/SS
Product Name Embedded - Embedded - Microcontrollers - PIC16F72-I/SS Microcontrollers Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-28; Product Range Microchip Microcontrollers
Data Bus 8 Bit 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB 0.1280 KB 0.1280 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C2DBYY001874 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers
Embedded - Microcontrollers - ADUC814ARU - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details