IC MCU 8BIT 28KB FLASH 64TQFP Product overview: PIC16F1947-E/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 28KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 28KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F1947-E/PT can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1237942-PIC16F1947-E
Manufacturer Homepage: www.microchip.com
Alternative Parts (Cross-Reference): PIC16F1947-I/PT; PIC16F1947-I/MR; PIC16F1947T-I/PT;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)
IC MCU 8BIT 28KB FLASH 64TQFP
IC MCU 8BIT 28KB FLASH 64TQFP
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 64-TQFP (10x10)
8-bit Microcontrollers - MCU 28KB Flash, 1KB RAM LCD, 1.8-5.5V
MICROCONTROLLER MCU, 8 BIT, PIC16, 32MHZ, TQFP-64; Product Range:PIC16 Microcontrollers; CPU Speed:32MHz; Program Memory Size:28KB; RAM Memory Size:1KB; No. of Pins:64Pins; MCU Case Style:TQFP; No. of I/O s:53I/O s; ADC Channels:17 RoHS Compliant: Yes
IC MCU 8BIT 28KB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F1947-E/PT | 1237942-PIC16F1947-E/PT | PIC16F1947-E/PT-ND | PIC16F1947-E/PT | PIC16F1947-E/PT | PIC16F1947-E/PT | PIC16F1947-E/PT | 14R8977 | PIC16F1947-E/PT |
| Product Name | 8-bit 8BIT 28KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC16F1947-E/PT | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Tqfp-64; Product Range Microchip | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | 1 KB | |||
| Supply Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | 1.8 to 5.5 volts | |||||
| Serial Interface | EUSART, I2C, SPI | SPI; UART; USART |