Microchip Technology, Inc. Microcontrollers PIC16F689-I/P

Description
Micro,PIC,7K Fl,DIP20,PIC16F689-I /P
Request a Quote Datasheet
Description
Micro,PIC,7K Fl,DIP20,PIC16F689-I /P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 6230409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230409
Microcontrollers 6230409
Micro,PIC,7K Fl,DIP20,PIC16F689-I /P

Micro,PIC,7K Fl,DIP20,PIC16F689-I/P

Supplier's Site
Microcontrollers - 1449173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449173
Microcontrollers 1449173
Micro,PIC,7K Fl,DIP20,PIC16F689-I /P

Micro,PIC,7K Fl,DIP20,PIC16F689-I/P

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F689-I/P - 061791-PIC16F689-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F689-I/P
061791-PIC16F689-I/P
Embedded - Embedded - Microcontrollers - PIC16F689-I/P 061791-PIC16F689-I/P
Manufacturer: Microchip Technology Win Source Part Number: 061791-PIC16F689-I/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 18 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 20-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): PIC16F689-I/SS; PIC16F689T-I/ML; PIC16F689-I/ML; Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 22

Manufacturer: Microchip Technology
Win Source Part Number: 061791-PIC16F689-I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 18
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 20-PDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): PIC16F689-I/SS; PIC16F689T-I/ML; PIC16F689-I/ML;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 22

Buy Now Datasheet
Microcontrollers - PIC16F689-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F689-I/P-ND
Microcontrollers PIC16F689-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-PDIP

Buy Now Datasheet
8-bit 8BIT 7KB Embedded Microcontroller MCU - 685-PIC16F689-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F689-I/P
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F689-I/P
IC MCU 8BIT 7KB FLASH 20DIP Product overview: PIC16F689-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F689-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 20DIP Product overview: PIC16F689-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F689-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F689-I/P
8-bit Microcontrollers - MCU PIC16F689-I/P
8-bit Microcontrollers - MCU 7KB FL 256R 18 I/O

8-bit Microcontrollers - MCU 7KB FL 256R 18 I/O

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F689-I/P
Embedded - Microcontrollers PIC16F689-I/P
IC MCU 8BIT 7KB FLASH 20DIP

IC MCU 8BIT 7KB FLASH 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F689-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F689-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F689-I/P
IC MCU 8BIT 7KB FLASH 20DIP

IC MCU 8BIT 7KB FLASH 20DIP

Supplier's Site
Mcu, 8Bit, Pic16, 20Mhz, Dip-20; Product Range Microchip - 56J7539 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Dip-20; Product Range Microchip
56J7539
Mcu, 8Bit, Pic16, 20Mhz, Dip-20; Product Range Microchip 56J7539
MCU, 8BIT, PIC16, 20MHZ, DIP-20; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:DIP; No. of I/O s:18I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, DIP-20; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:DIP; No. of I/O s:18I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site
MCU, 8-Bit, 4KW Flash, 256 RAM, 18 I/O,PDIP-20 - 70046240 - Allied Electronics, Inc.
Fort Worth, TX, USA
MCU, 8-Bit, 4KW Flash, 256 RAM, 18 I/O,PDIP-20
70046240
MCU, 8-Bit, 4KW Flash, 256 RAM, 18 I/O,PDIP-20 70046240
The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmabl e and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack. Standard Flash Memory 200 ns Instruction Execution 35 Instructions 25 mA Source and Sink per I/O 1 WDT on All Devices ICSP™ (In-Circuit Serial Programming™) Except ROM VCC =2.0-5.5 V

The peripheral-rich 8-bit PIC microcontrollers offer the best price/performance ratio in the industry, with Flash, one-time-programmable and ROM program memory options. Based on a powerful RISC core, these families feature a common architecture for easy migration from 6 to 100 pins with little or no code change required. The Mid-Range PIC16 devices offer a wide range of package options, as well as low-to-high levels of peripheral integration. These PIC16 devices feature various serial analog and digital peripherals, such as USB, SPI, I2C™, USART, LCD and A/D converters. The Mid-Range PIC16 microcontrollers have interrupt handling capability with an 8-level hardware stack.

  • Standard Flash Memory
  • 200 ns Instruction Execution
  • 35 Instructions
  • 25 mA Source and Sink per I/O
  • 1 WDT on All Devices
  • ICSP™ (In-Circuit Serial Programming™) Except ROM
    VCC =2.0-5.5 V
Supplier's Site
Microcontrollers - PIC16F689-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F689-I/P
Microcontrollers PIC16F689-I/P
IC MCU 8BIT 7KB FLASH 20DIP

IC MCU 8BIT 7KB FLASH 20DIP

Supplier's Site Datasheet
Microcontrollers - PIC16F689-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F689-I/P
Microcontrollers PIC16F689-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-PDIP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Allied Electronics, Inc. ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 6230409 061791-PIC16F689-I/P PIC16F689-I/P-ND 685-PIC16F689-I/P PIC16F689-I/P PIC16F689-I/P PIC16F689-I/P 56J7539 70046240 PIC16F689-I/P PIC16F689-I/P
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F689-I/P Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU 8-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 8Bit, Pic16, 20Mhz, Dip-20; Product Range Microchip MCU, 8-Bit, 4KW Flash, 256 RAM, 18 I/O,PDIP-20 Microcontrollers Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Package Type CDIP; PDIP; Other; Pdip CDIP; Other; 20-PDIP CDIP; Other; "20-DIP (0.300"", 7.62mm)" Other; Tube CDIP; Other; 20-DIP (0.300\", 7.62mm) CDIP; Other; DIP PDIP CDIP; Other; 20-DIP (0.300", 7.62mm) CDIP; Other; 20-DIP (0.300\", 7.62mm)
Pin Count 20 20
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1121RHMR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers