Microchip Technology, Inc. Microcontrollers PIC16F628-04/P

Description
8 bit microcontroller,PIC1 6F628-04/P
Request a Quote Datasheet
Description
8 bit microcontroller,PIC1 6F628-04/P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 3792869 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3792869
Microcontrollers 3792869
8 bit microcontroller,PIC1 6F628-04/P

8 bit microcontroller,PIC16F628-04/P

Supplier's Site
Microcontrollers - 3792869P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
3792869P
Microcontrollers 3792869P
8 bit microcontroller,PIC1 6F628-04/P

8 bit microcontroller,PIC16F628-04/P

Supplier's Site
Microcontrollers - 1449131 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1449131
Microcontrollers 1449131
8 bit microcontroller,PIC1 6F628-04/P

8 bit microcontroller,PIC16F628-04/P

Supplier's Site
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F628-04/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F628-04/P
IC MCU 8BIT 3.5KB FLASH 18DIP Product overview: PIC16F628-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F628-04/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 18DIP Product overview: PIC16F628-04/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F628-04/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F628-04/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F628-04/P-ND
Microcontrollers PIC16F628-04/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F628-04/P - 1237958-PIC16F628-04/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F628-04/P
1237958-PIC16F628-04/P
Embedded - Embedded - Microcontrollers - PIC16F628-04/P 1237958-PIC16F628-04/P
Manufacturer: Microchip Technology Win Source Part Number: 1237958-PIC16F628-04 /P Series: PIC 16F Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Core Processor: PIC Speed: 4MHz Package: 18-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 RAM Size: 224 x 8 Oscillator Type: Internal Supply Voltage: 3 V ~ 5.5 V Family Name: PIC16F628 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 18-PDIP Alternative Parts (Cross-Reference): PIC16C621A-20/P; PIC16F628T-04/SSG; PIC16F628-04/SSG; Introduction Date: June 16, 1999 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2019 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1237958-PIC16F628-04/P
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C (TA)
Core Processor: PIC
Speed: 4MHz
Package: 18-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 224 x 8
Oscillator Type: Internal
Supply Voltage: 3 V ~ 5.5 V
Family Name: PIC16F628
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 18-PDIP
Alternative Parts (Cross-Reference): PIC16C621A-20/P; PIC16F628T-04/SSG; PIC16F628-04/SSG;
Introduction Date: June 16, 1999
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F628-04/P
8-bit Microcontrollers - MCU PIC16F628-04/P
8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O

8-bit Microcontrollers - MCU 3.5KB 224 RAM 16 I/O

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F628-04/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F628-04/P
Embedded - Microcontrollers PIC16F628-04/P
IC MCU 8BIT 3.5KB FLASH 18DIP

IC MCU 8BIT 3.5KB FLASH 18DIP

Supplier's Site Datasheet
Microcontrollers - PIC16F628-04/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F628-04/P
Microcontrollers PIC16F628-04/P
IC MCU 8BIT 3.5KB FLASH 18DIP

IC MCU 8BIT 3.5KB FLASH 18DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F628-04/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F628-04/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F628-04/P
IC MCU 8BIT 3.5KB FLASH 18DIP

IC MCU 8BIT 3.5KB FLASH 18DIP

Supplier's Site
Microcontrollers - PIC16F628-04/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F628-04/P
Microcontrollers PIC16F628-04/P
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 3.5KB (2K x 14) FLASH 18-PDIP

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 3792869 3792869P 685-PIC16F628-04/P PIC16F628-04/P-ND 1237958-PIC16F628-04/P PIC16F628-04/P PIC16F628-04/P PIC16F628-04/P PIC16F628-04/P PIC16F628-04/P
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F628-04/P 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit
Package Type CDIP; PDIP; Other; Pdip CDIP; PDIP; Other; PDIP Other; Tube CDIP; Other; "18-DIP (0.300"", 7.62mm)" CDIP CDIP; Other; 18-DIP (0.300", 7.62mm) CDIP; Other; 18-DIP (0.300\", 7.62mm) CDIP; Other; 18-DIP (0.300\", 7.62mm)
Pin Count 18 18 18
Clock Speed 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz 4 MHz
RAM 0.2240 KB 0.2240 KB 3.5 KB 0.2240 KB 224 KB 0.2240 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC7039BCP6Z-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC1200RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details