The PIC16F688-E/ML is a 14-pin, flash-based, 8-bit CMOS microcontroller featuring a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. It supports a wide operating voltage range of 2.0V to 5.5V and is designed for low power consumption, with a standby current of 50 nA and operating currents of 11 µA at 32 kHz and 220 µA at 4 MHz. This microcontroller includes a precision internal oscillator, which is factory calibrated to ±1% and offers a software-selectable frequency range from 8 MHz to 125 kHz. It features multiple special functions such as a power-saving sleep mode, programmable code protection, and an enhanced low-current watchdog timer. The device also supports a variety of peripherals, including 12 I/O pins with individual direction control, an analog comparator module, and a 10-bit A/D converter with 8 channels. The PIC16F688-E/ML is suitable for industrial applications due to its extended temperature range of -40°C to +125°C and high endurance flash and EEPROM cells, capable of withstanding 100,000 write cycles for flash and 1,000,000 for EEPROM. This microcontroller is ideal for projects requiring efficient power management and robust performance in a compact package.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 16-QFN (4x4)
Win Source Part Number: 1340248-PIC16F688-E/
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: PIC® 16F
Core Processor: PIC
Speed: 20MHz
Package: Tube
Standard Package: 91
Core Size: 8-Bit
Connectivity: UART/USART
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 12
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 256 x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Mounting Type: Surface Mount
Package / Case: 16-VQFN Exposed Pad
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC16F688
IC MCU 8BIT 7KB FLASH 16QFN Product overview: PIC16F688-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F688-E/ML can be used for catalog matching and distributor lookup.
IC MCU 8BIT 7KB FLASH 16QFN
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 16-QFN (4x4)
8-bit Microcontrollers - MCU 7KB 256 RAM 12I/O
IC MCU 8BIT 7KB FLASH 16QFN
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, QFN-16; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:16Pins; MCU Case Style:QFN; ADC Channels:8RoHS Compliant: Yes
IC MCU 8BIT 7KB FLASH 16QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F688-E/ML-ND | 1340248-PIC16F688-E/ML | 685-PIC16F688-E/ML | PIC16F688-E/ML | PIC16F688-E/ML | PIC16F688-E/ML | PIC16F688-E/ML | 56K7279 | PIC16F688-E/ML |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-16; Product Range Microchip | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | Other; A/D 8x10b | ||||||||
| RAM | 0.2560 KB | 7 KB | 0.2560 KB | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 7 KB | 256 KB |