Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) -Embedded Microcontrollers
Package: Tube
Category: PIC® 16F
Package / Case: 16-VQFN Exposed Pad
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 85°C (TA)
Supplier Device Package: 16-QFN (4x4)
Supplier Device Package: PIC16F630
Number of I/O: 12
Speed: 20MHz
IC MCU 8BIT 1.75KB FLASH 16QFN Product overview: PIC16F630-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F630-I/ML can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 16-QFN (4x4)
IC MCU 8BIT 1.75KB FLASH 16QFN
8-bit Microcontrollers - MCU 1.75KB 64 RAM 12I/O Ind Temp QFN
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 16-QFN (4x4)
IC MCU 8BIT 1.75KB FLASH 16QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F630-I/ML | PIC16F630-I/ML-ND | PIC16F630-I/ML | PIC16F630-I/ML | PIC16F630-I/ML | PIC16F630-I/ML | |
| Product Name | PIC® 16F | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| I/O Ports | 12 | 12 | |||||
| RAM | 0.0640 KB | 0.0640 KB | 0.0640 KB | 64 KB | |||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts |