Microchip Technology, Inc. Microcontrollers PIC16F59T-I/PT

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F59T-I/PTTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F59T-I/PTTR-ND
Microcontrollers PIC16F59T-I/PTTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Microcontrollers - PIC16F59T-I/PTCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F59T-I/PTCT-ND
Microcontrollers PIC16F59T-I/PTCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1322287-PIC16F59T-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1322287-PIC16F59T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1322287-PIC16F59T-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 1322287-PIC16F59T-I/ PT Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Reel - TR Core Processor: PIC Speed: 20MHz Standard Package: 1,200 Mounting: Surface Mount Core Size: 8-Bit Peripherals: POR, WDT Number of I/O: 32 Program Memory Size: 3KB (2K x 12) Program Memory Type: FLASH RAM Size: 134 x 8 Oscillator Type: External Supplier Device Package: 44-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 44-TQFP ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F59T-I/PTDKR,PI C16F59T-I/PTCT,PIC16 F59T-I/PTTR,PIC16F59 T-I/PT-ND Base Product Number: PIC16F59 RoHS Status: RoHS non-compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1322287-PIC16F59T-I/PT
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Reel - TR
Core Processor: PIC
Speed: 20MHz
Standard Package: 1,200
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: POR, WDT
Number of I/O: 32
Program Memory Size: 3KB (2K x 12)
Program Memory Type: FLASH
RAM Size: 134 x 8
Oscillator Type: External
Supplier Device Package: 44-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 44-TQFP
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F59T-I/PTDKR,PIC16F59T-I/PTCT,PIC16F59T-I/PTTR,PIC16F59T-I/PT-ND
Base Product Number: PIC16F59
RoHS Status: RoHS non-compliant

Buy Now Datasheet
8-bit 8BIT 3KB Embedded Microcontroller MCU - 685-PIC16F59T-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3KB Embedded Microcontroller MCU
685-PIC16F59T-I/PT
8-bit 8BIT 3KB Embedded Microcontroller MCU 685-PIC16F59T-I/PT
IC MCU 8BIT 3KB FLASH 44TQFP Product overview: PIC16F59T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F59T-I/PT can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3KB FLASH 44TQFP Product overview: PIC16F59T-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F59T-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,44Pin,plastic Rohs Compliant Microchip - 56J7495 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,44Pin,plastic Rohs Compliant Microchip
56J7495
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,44Pin,plastic Rohs Compliant Microchip 56J7495
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,TQFP,44PIN, PLASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,TQFP,44PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F59T-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F59T-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F59T-I/PT
IC MCU 8BIT 3KB FLASH 44TQFP

IC MCU 8BIT 3KB FLASH 44TQFP

Supplier's Site
Microcontrollers - PIC16F59T-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F59T-I/PT
Microcontrollers PIC16F59T-I/PT
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 44-TQFP (10x10)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F59T-I/PT
8-bit Microcontrollers - MCU PIC16F59T-I/PT
8-bit Microcontrollers - MCU 3KB FL 128R 32 I/O

8-bit Microcontrollers - MCU 3KB FL 128R 32 I/O

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F59T-I/PT
Embedded - Microcontrollers PIC16F59T-I/PT
IC MCU 8BIT 3KB FLASH 44TQFP

IC MCU 8BIT 3KB FLASH 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F59T-I/PTTR-ND 1322287-PIC16F59T-I/PT 685-PIC16F59T-I/PT 56J7495 PIC16F59T-I/PT PIC16F59T-I/PT PIC16F59T-I/PT PIC16F59T-I/PT
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 3KB Embedded Microcontroller MCU Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,44Pin,plastic Rohs Compliant Microchip Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1340 KB 3 KB 0.1340 KB 134 KB 0.1340 KB
ROM 3 KB 0.1340 KB
ROM Type Flash Flash; FLASH Flash; Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS710336ESAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Active
Package Type Other; PG-TSDSO-24
View Details
Embedded - Microcontrollers - ADUC842BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC1201RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details