Microchip Technology, Inc. 8-bit 8BIT 1.75KB Embedded Microcontroller MCU PIC16F627A-I/P

Description
IC MCU 8BIT 1.75KB FLASH 18DIP Product overview: PIC16F627A-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F627A-I/P can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 8BIT 1.75KB FLASH 18DIP Product overview: PIC16F627A-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F627A-I/P can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F627A-I/P is an 18-pin, Flash-based, 8-bit CMOS microcontroller featuring a high-performance RISC CPU capable of operating at speeds up to 20 MHz. It includes a variety of special features such as internal and external oscillator options, a power-saving Sleep mode, and programmable weak pull-ups on PORTB. The device supports low-voltage programming and In-Circuit Serial Programming (ICSP) via two pins, along with a watchdog timer for reliable operation. This microcontroller operates within a wide voltage range of 2.0V to 5.5V and is suitable for industrial applications due to its extended temperature range. It offers high endurance with 100,000 write cycles for Flash memory and 1,000,000 write cycles for EEPROM, ensuring data retention for up to 40 years. The device also includes 16 I/O pins, an analog comparator module, and multiple timers, making it versatile for various applications. Engineers considering the PIC16F627A-I/P will find it suitable for projects requiring low power consumption, as it features standby currents as low as 100 nA and operating currents of 12 OºA at 32 kHz.

Datasheet Summary
Powered by GS/AI

The PIC16F627A-I/P is an 18-pin, Flash-based, 8-bit CMOS microcontroller featuring a high-performance RISC CPU capable of operating at speeds up to 20 MHz. It includes a variety of special features such as internal and external oscillator options, a power-saving Sleep mode, and programmable weak pull-ups on PORTB. The device supports low-voltage programming and In-Circuit Serial Programming (ICSP) via two pins, along with a watchdog timer for reliable operation. This microcontroller operates within a wide voltage range of 2.0V to 5.5V and is suitable for industrial applications due to its extended temperature range. It offers high endurance with 100,000 write cycles for Flash memory and 1,000,000 write cycles for EEPROM, ensuring data retention for up to 40 years. The device also includes 16 I/O pins, an analog comparator module, and multiple timers, making it versatile for various applications. Engineers considering the PIC16F627A-I/P will find it suitable for projects requiring low power consumption, as it features standby currents as low as 100 nA and operating currents of 12 OºA at 32 kHz.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 8BIT 1.75KB Embedded Microcontroller MCU
685-PIC16F627A-I/P
8-bit 8BIT 1.75KB Embedded Microcontroller MCU 685-PIC16F627A-I/P
IC MCU 8BIT 1.75KB FLASH 18DIP Product overview: PIC16F627A-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F627A-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.75KB FLASH 18DIP Product overview: PIC16F627A-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F627A-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F627A-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F627A-I/P-ND
Microcontrollers PIC16F627A-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-PDIP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F627A-I/P - 210060-PIC16F627A-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F627A-I/P
210060-PIC16F627A-I/P
Embedded - Embedded - Microcontrollers - PIC16F627A-I/P 210060-PIC16F627A-I/P
Manufacturer: Microchip Technology Win Source Part Number: 210060-PIC16F627A-I/ P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 16 Program Memory Size: 1.75KB (1K x 14) Program Memory Type: FLASH EEPROM Size: 128 x 8 Family Name: PIC16F627 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 18-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 3 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 224 x 8 Alternative Parts (Cross-Reference): PIC16F627A-I/SO; PIC16F627A-I/SSG; PIC16F627AT-I/SSG; PIC16F627AT-I/SOG; Introduction Date: December 03, 2002 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Sensing & Instrumentation, Automotive, Industrial, Consumer Electronics

Manufacturer: Microchip Technology
Win Source Part Number: 210060-PIC16F627A-I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 16
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Family Name: PIC16F627
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 18-PDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 3 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 224 x 8
Alternative Parts (Cross-Reference): PIC16F627A-I/SO; PIC16F627A-I/SSG; PIC16F627AT-I/SSG; PIC16F627AT-I/SOG;
Introduction Date: December 03, 2002
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Sensing & Instrumentation, Automotive, Industrial, Consumer Electronics

Buy Now Datasheet
Microcontrollers - 6230263 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
6230263
Microcontrollers 6230263
Micro,PIC,1.5KB Fl,DIP18,PIC16F627A- I/P

Micro,PIC,1.5KB Fl,DIP18,PIC16F627A-I/P

Supplier's Site
Microcontrollers - 8895099 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895099
Microcontrollers 8895099
Micro,PIC,1.5KB Fl,DIP18,PIC16F627A- I/P

Micro,PIC,1.5KB Fl,DIP18,PIC16F627A-I/P

Supplier's Site
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip - 92C4515 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip
92C4515
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip 92C4515
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:224Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:224Byte; No. of Pins:18Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mcu, 8Bit, Pic16, 20Mhz, Dip-18, Pk25; Product Range Microchip - 12AC5603 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Dip-18, Pk25; Product Range Microchip
12AC5603
Mcu, 8Bit, Pic16, 20Mhz, Dip-18, Pk25; Product Range Microchip 12AC5603
MCU, 8BIT, PIC16, 20MHZ, DIP-18, PK25; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:224Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:16I/O s; RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, DIP-18, PK25; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:224Byte; No. of Pins:18Pins; MCU Case Style:DIP; No. of I/O s:16I/O s; RoHS Compliant: Yes

Supplier's Site
Embedded - Microcontrollers - PIC16F627A-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F627A-I/P
Embedded - Microcontrollers PIC16F627A-I/P
IC MCU 8BIT 1.75KB FLASH 18DIP

IC MCU 8BIT 1.75KB FLASH 18DIP

Supplier's Site Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F627A-I/P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F627A-I/P
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F627A-I/P
1.75KB 3V~5.5V PIC 20MHz 16 DIP-18 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

1.75KB 3V~5.5V PIC 20MHz 16 DIP-18 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet
Microcontrollers - PIC16F627A-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F627A-I/P
Microcontrollers PIC16F627A-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 18-PDIP

Buy Now Datasheet
Microcontrollers - PIC16F627A-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F627A-I/P
Microcontrollers PIC16F627A-I/P
IC MCU 8BIT 1.75KB FLASH 18DIP

IC MCU 8BIT 1.75KB FLASH 18DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F627A-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F627A-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F627A-I/P
IC MCU 8BIT 1.75KB FLASH 18DIP

IC MCU 8BIT 1.75KB FLASH 18DIP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F627A-I/P
8-bit Microcontrollers - MCU PIC16F627A-I/P
8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O Ind Temp PDIP18

8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O Ind Temp PDIP18

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F627A-I/P PIC16F627A-I/P-ND 210060-PIC16F627A-I/P 6230263 92C4515 12AC5603 PIC16F627A-I/P PIC16F627A-I/P PIC16F627A-I/P PIC16F627A-I/P PIC16F627A-I/P PIC16F627A-I/P
Product Name 8-bit 8BIT 1.75KB Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F627A-I/P Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18; Product Range Microchip Mcu, 8Bit, Pic16, 20Mhz, Dip-18, Pk25; Product Range Microchip Embedded - Microcontrollers Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.2240 KB 0.2240 KB 1.75 KB 0.2240 KB 0.2240 KB 0.2240 KB 0.2240 KB 224 KB
ROM 0.1280 KB 1.75 KB 128 KB
ROM Type Flash; Flash Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details