IC MCU 8BIT 7KB FLASH 14TSSOP Product overview: PIC16F688T-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F688T-I/ST can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-TSSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-TSSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-TSSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1237981-PIC16F688T-I
Manufacturer Homepage: www.microchip.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
8-bit Microcontrollers - MCU 7KB 256 RAM 12 I/O
IC,MICROCONTROLLER,8
IC MCU 8BIT 7KB FLASH 14TSSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 14-TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F688T-I/ST | PIC16F688T-I/STDKR-ND | 1237981-PIC16F688T-I/ST | PIC16F688T-I/ST | 89H0505 | PIC16F688T-I/ST | PIC16F688T-I/ST |
| Product Name | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F688T-I/ST | 8-bit Microcontrollers - MCU | Ic,microcontroller,8-Bit,pic Cpu,cmos,tssop,14Pin,plastic Rohs Compliant Microchip | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | ||||
| RAM | 0.2560 KB | 0.2560 KB | 0.2560 KB | ||||
| ROM | 0.2560 KB | 7 KB | |||||
| ROM Type | Flash; Flash | Flash |