Microchip Technology, Inc. Microcontrollers PIC16F723T-I/SS

Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP
Request a Quote Datasheet
Description
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F723T-I/SSTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F723T-I/SSTR-ND
Microcontrollers PIC16F723T-I/SSTR-ND
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F723T-I/SS
Embedded - Microcontrollers PIC16F723T-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP

IC MCU 8BIT 7KB FLASH 28SSOP

Supplier's Site Datasheet
Microcontrollers - PIC16F723T-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F723T-I/SS
Microcontrollers PIC16F723T-I/SS
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F723T-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F723T-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F723T-I/SS
IC MCU 8BIT 7KB FLASH 28SSOP

IC MCU 8BIT 7KB FLASH 28SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F723T-I/SS
8-bit Microcontrollers - MCU PIC16F723T-I/SS
8-bit Microcontrollers - MCU 7 KB Flash 18V-55V 16 MHz Int Osc

8-bit Microcontrollers - MCU 7 KB Flash 18V-55V 16 MHz Int Osc

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F723T-I/SSTR-ND PIC16F723T-I/SS PIC16F723T-I/SS PIC16F723T-I/SS PIC16F723T-I/SS
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.1920 KB 0.1920 KB 192 KB
ROM 7 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - 6802/BQAJC - Rochester Electronics
Rochester Electronics
Specs
Life Cycle Stage Rochester Active
Package Type CDIP; Other; SBCDIP40
View Details
ARM Cortex-M 32-bit 1 GHz 128kB Embedded Microcontroller MCU - 879-CC1310F32RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C2CBYY001615 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers