IC MCU 8BIT 1.75KB FLASH 20SSOP Product overview: PIC16F631-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F631-E/SS can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 20-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 1318921-PIC16F631-E/
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: PIC
Speed: 20MHz
Standard Package: 67
Mounting: Surface Mount
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 18
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
RAM Size: 64 x 8
Oscillator Type: Internal
Supplier Device Package: 20-SSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 20-SSOP (0.209", 5.30mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC16F631
RoHS Status: ROHS3 Compliant
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 20-SSOP
IC MCU 8BIT 1.75KB FLASH 20SSOP
8-bit Microcontrollers - MCU 1.75KB FL 64R 18 I/O Extended Temp SSOP
IC MCU 8BIT 1.75KB FLASH 20SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F631-E/SS | PIC16F631-E/SS-ND | 1318921-PIC16F631-E/SS | PIC16F631-E/SS | PIC16F631-E/SS | PIC16F631-E/SS | PIC16F631-E/SS |
| Product Name | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0640 KB | 0.0640 KB | 1.75 KB | 0.0640 KB | 64 KB | ||
| ROM | 0.1280 KB | 1.75 KB | 128 KB | ||||
| ROM Type | Flash; Flash | Flash | Flash; FLASH | Flash; FLASH |