Microchip Technology, Inc. Microcontrollers PIC16F690T-I/ML

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F690T-I/MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F690T-I/MLDKR-ND
Microcontrollers PIC16F690T-I/MLDKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16F690T-I/MLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F690T-I/MLCT-ND
Microcontrollers PIC16F690T-I/MLCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Microcontrollers - PIC16F690T-I/MLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F690T-I/MLTR-ND
Microcontrollers PIC16F690T-I/MLTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F690T-I/ML - 889497-PIC16F690T-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F690T-I/ML
889497-PIC16F690T-I/ML
Embedded - Embedded - Microcontrollers - PIC16F690T-I/ML 889497-PIC16F690T-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 889497-PIC16F690T-I/ ML Series: PIC® 16F Operating Temperature Range: -40°C ~ 85°C (TA) Features: PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-QFN (4x4) Core Processor: PIC Speed: 20MHz Package: Reel - TR Package: 20-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 18 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2V ~ 5.5V Family Name: PIC16F690 Categories: Integrated Circuits (ICs) Case / Package: 20-QFN (4x4) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 3300 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: PIC16F690T-I/ML-ND, PIC16F690T-I/MLDKR, PIC16F690T-I/MLTR, PIC16F690T-I/MLCT

Manufacturer: Microchip Technology
Win Source Part Number: 889497-PIC16F690T-I/ML
Series: PIC® 16F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: PIC series Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-QFN (4x4)
Core Processor: PIC
Speed: 20MHz
Package: Reel - TR
Package: 20-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 18
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2V ~ 5.5V
Family Name: PIC16F690
Categories: Integrated Circuits (ICs)
Case / Package: 20-QFN (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3300
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: PIC16F690T-I/ML-ND, PIC16F690T-I/MLDKR, PIC16F690T-I/MLTR, PIC16F690T-I/MLCT

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F690T-I/ML
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F690T-I/ML
IC MCU 8BIT 7KB FLASH 20QFN Product overview: PIC16F690T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F690T-I/ML can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 20QFN Product overview: PIC16F690T-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F690T-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F690T-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F690T-I/ML
Embedded - Microcontrollers PIC16F690T-I/ML
IC MCU 8BIT 7KB FLASH 20QFN

IC MCU 8BIT 7KB FLASH 20QFN

Supplier's Site Datasheet
Mcu, 8Bit, Pic16, 20Mhz, Qfn-20; Product Range Microchip - 31AC1279 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Qfn-20; Product Range Microchip
31AC1279
Mcu, 8Bit, Pic16, 20Mhz, Qfn-20; Product Range Microchip 31AC1279
MCU, 8BIT, PIC16, 20MHZ, QFN-20; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:QFN; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, QFN-20; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:8KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:QFN; No. of I/O s:18I/O s; Embedded RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F690T-I/ML - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F690T-I/ML
Microcontrollers PIC16F690T-I/ML
IC MCU 8BIT 7KB FLASH 20QFN

IC MCU 8BIT 7KB FLASH 20QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F690T-I/ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F690T-I/ML
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F690T-I/ML
IC MCU 8BIT 7KB FLASH 20QFN

IC MCU 8BIT 7KB FLASH 20QFN

Supplier's Site
Microcontrollers - PIC16F690T-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F690T-I/ML
Microcontrollers PIC16F690T-I/ML
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-QFN (4x4)

Buy Now Datasheet
8-bit Microcontrollers - MCU 7.1 KB 256 RAM 18I/O - 536-PIC16F690T-I/ML - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 7.1 KB 256 RAM 18I/O
536-PIC16F690T-I/ML
8-bit Microcontrollers - MCU 7.1 KB 256 RAM 18I/O 536-PIC16F690T-I/ML
8-bit Microcontrollers - MCU 7.1 KB 256 RAM 18I/O

8-bit Microcontrollers - MCU 7.1 KB 256 RAM 18I/O

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F690T-I/ML
8-bit Microcontrollers - MCU PIC16F690T-I/ML
8-bit Microcontrollers - MCU 7.1 KB 256 RAM 18I/O

8-bit Microcontrollers - MCU 7.1 KB 256 RAM 18I/O

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F690T-I/MLDKR-ND 889497-PIC16F690T-I/ML 685-PIC16F690T-I/ML PIC16F690T-I/ML 31AC1279 PIC16F690T-I/ML PIC16F690T-I/ML PIC16F690T-I/ML 536-PIC16F690T-I/ML PIC16F690T-I/ML
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F690T-I/ML 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Microcontrollers Mcu, 8Bit, Pic16, 20Mhz, Qfn-20; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU 7.1 KB 256 RAM 18I/O 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 0.2560 KB 7 KB 0.2560 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB
ROM 7 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7375AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC7033BSTZ-8L-RL - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details