Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F690-E/SS PIC16F690-E/SS

Description
Manufacturer: Microchip Technology Win Source Part Number: 090693-PIC16F690-E/S S Packaging: Tube/Rail Core Processor: PIC Number of I/O: 18 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Family Name: PIC16F690 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): PIC16F690-E/P; PIC16F690T-E/SO; PIC16F690-E/SO; PIC16F690T-E/SS; Introduction Date: March 23, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 67
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 090693-PIC16F690-E/S S Packaging: Tube/Rail Core Processor: PIC Number of I/O: 18 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Family Name: PIC16F690 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): PIC16F690-E/P; PIC16F690T-E/SO; PIC16F690-E/SO; PIC16F690T-E/SS; Introduction Date: March 23, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 67
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F690-E/SS - 090693-PIC16F690-E/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F690-E/SS
090693-PIC16F690-E/SS
Embedded - Embedded - Microcontrollers - PIC16F690-E/SS 090693-PIC16F690-E/SS
Manufacturer: Microchip Technology Win Source Part Number: 090693-PIC16F690-E/S S Packaging: Tube/Rail Core Processor: PIC Number of I/O: 18 Program Memory Size: 7KB (4K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x10b Family Name: PIC16F690 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-SSOP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 256 x 8 Alternative Parts (Cross-Reference): PIC16F690-E/P; PIC16F690T-E/SO; PIC16F690-E/SO; PIC16F690T-E/SS; Introduction Date: March 23, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 67

Manufacturer: Microchip Technology
Win Source Part Number: 090693-PIC16F690-E/SS
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 18
Program Memory Size: 7KB (4K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x10b
Family Name: PIC16F690
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-SSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 256 x 8
Alternative Parts (Cross-Reference): PIC16F690-E/P; PIC16F690T-E/SO; PIC16F690-E/SO; PIC16F690T-E/SS;
Introduction Date: March 23, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 67

Buy Now Datasheet
Microcontrollers - PIC16F690-E/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F690-E/SS-ND
Microcontrollers PIC16F690-E/SS-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 7KB Embedded Microcontroller MCU
685-PIC16F690-E/SS
8-bit 8BIT 7KB Embedded Microcontroller MCU 685-PIC16F690-E/SS
IC MCU 8BIT 7KB FLASH 20SSOP Product overview: PIC16F690-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F690-E/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 7KB FLASH 20SSOP Product overview: PIC16F690-E/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F690-E/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F690-E/SS
Embedded - Microcontrollers PIC16F690-E/SS
IC MCU 8BIT 7KB FLASH 20SSOP

IC MCU 8BIT 7KB FLASH 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F690-E/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F690-E/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F690-E/SS
IC MCU 8BIT 7KB FLASH 20SSOP

IC MCU 8BIT 7KB FLASH 20SSOP

Supplier's Site
Microcontrollers - PIC16F690-E/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F690-E/SS
Microcontrollers PIC16F690-E/SS
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 20-SSOP

Buy Now Datasheet
Microcontrollers - PIC16F690-E/SS - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F690-E/SS
Microcontrollers PIC16F690-E/SS
IC MCU 8BIT 7KB FLASH 20SSOP

IC MCU 8BIT 7KB FLASH 20SSOP

Supplier's Site Datasheet
8-bit Microcontrollers - MCU 7KB FL 256R 18 I/O - 536-PIC16F690-E/SS - Utmel Electronic Limited
Hong Kong, China
8-bit Microcontrollers - MCU 7KB FL 256R 18 I/O
536-PIC16F690-E/SS
8-bit Microcontrollers - MCU 7KB FL 256R 18 I/O 536-PIC16F690-E/SS
8-bit Microcontrollers - MCU 7KB FL 256R 18 I/O

8-bit Microcontrollers - MCU 7KB FL 256R 18 I/O

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F690-E/SS
8-bit Microcontrollers - MCU PIC16F690-E/SS
8-bit Microcontrollers - MCU 7KB FL 256R 18 I/O

8-bit Microcontrollers - MCU 7KB FL 256R 18 I/O

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-20; Product Range Microchip - 56J7547 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-20; Product Range Microchip
56J7547
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-20; Product Range Microchip 56J7547
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-20; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:18I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-20; Product Range:PIC16 Microcontrollers; CPU Speed:20MHz; Program Memory Size:7KB; RAM Memory Size:256Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:18I/O s RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 090693-PIC16F690-E/SS PIC16F690-E/SS-ND 685-PIC16F690-E/SS PIC16F690-E/SS PIC16F690-E/SS PIC16F690-E/SS PIC16F690-E/SS 536-PIC16F690-E/SS PIC16F690-E/SS 56J7547
Product Name Embedded - Embedded - Microcontrollers - PIC16F690-E/SS Microcontrollers 8-bit 8BIT 7KB Embedded Microcontroller MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU 7KB FL 256R 18 I/O 8-bit Microcontrollers - MCU Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-20; Product Range Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit
Life Cycle Stage Active Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 7 KB 0.2560 KB 0.2560 KB 256 KB 0.2560 KB 0.2560 KB 0.2560 KB 0.2560 KB
ROM 256 KB 7 KB 0.2560 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC843BCPZ8-5 - 911045-ADUC843BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 2211611 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
Microcontrollers - 5962-9865401QCA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers