IC MCU 8BIT 1.75KB FLASH 20SSOP Product overview: PIC16F627-04/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F627-04/SS can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1.75KB FLASH 20SSOP
8-bit Microcontrollers - MCU 1.75KB 224 RAM 16I/O 4MHz SSOP20
PIC PIC® 16F Microcontroller IC 8-Bit 4MHz 1.75KB (1K x 14) FLASH 20-SSOP
IC MCU 8BIT 1.75KB FLASH 20SSOP
IC MCU 8BIT 1.75KB FLASH 20SSOP
MICROCONTROLLER MCU, 8 BIT, PIC16, 4MHZ, SSOP-20; Product Range:PIC16 Microcontrollers; CPU Speed:4MHz; Program Memory Size:1.75KB; RAM Memory Size:224Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:16I/O s RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F627-04/SS | PIC16F627-04/SS | PIC16F627-04/SS | PIC16F627-04/SS | PIC16F627-04/SS | PIC16F627-04/SS | 23C4962 |
| Product Name | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 4Mhz, Ssop-20; Product Range Microchip |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit | |
| Clock Speed | 4 MHz | 4 MHz | 4 MHz | 4 MHz | 4 MHz | ||
| RAM | 0.2240 KB | 224 KB | 0.2240 KB | 0.2240 KB | 0.2240 KB | ||
| ROM | 0.1280 KB | ||||||
| ROM Type | Flash; Flash | Flash; FLASH | Flash; FLASH |