Microchip Technology, Inc. 8-bit 8BIT 3KB Embedded Microcontroller MCU PIC16F57-I/P

Description
IC MCU 8BIT 3KB FLASH 28DIP Product overview: PIC16F57-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F57-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 8BIT 3KB FLASH 28DIP Product overview: PIC16F57-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F57-I/P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-bit 8BIT 3KB Embedded Microcontroller MCU - 685-PIC16F57-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3KB Embedded Microcontroller MCU
685-PIC16F57-I/P
8-bit 8BIT 3KB Embedded Microcontroller MCU 685-PIC16F57-I/P
IC MCU 8BIT 3KB FLASH 28DIP Product overview: PIC16F57-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F57-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3KB FLASH 28DIP Product overview: PIC16F57-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F57-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC16F57-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F57-I/P-ND
Microcontrollers PIC16F57-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-PDIP

Buy Now Datasheet
Microcontrollers - 8895774 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
8895774
Microcontrollers 8895774
Micro,PIC,3KB Fl,DIP28,PIC16F57-I/ P

Micro,PIC,3KB Fl,DIP28,PIC16F57-I/P

Supplier's Site
Embedded - Embedded - Microcontrollers - PIC16F57-I/P - 091458-PIC16F57-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F57-I/P
091458-PIC16F57-I/P
Embedded - Embedded - Microcontrollers - PIC16F57-I/P 091458-PIC16F57-I/P
Manufacturer: Microchip Technology Win Source Part Number: 091458-PIC16F57-I/P Packaging: Tube/Rail Core Processor: PIC Number of I/O: 20 Program Memory Size: 3KB (2K x 12) Program Memory Type: FLASH Oscillator Type: External Family Name: PIC16F57 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-PDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 72 x 8 Alternative Parts (Cross-Reference): PIC16F57T-I/SSG; PIC16F57T-I/SOG; PIC16F57T-I/SS; Introduction Date: April 18, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Automotive, Industrial, Consumer Electronics, Motor Drive & Control

Manufacturer: Microchip Technology
Win Source Part Number: 091458-PIC16F57-I/P
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 20
Program Memory Size: 3KB (2K x 12)
Program Memory Type: FLASH
Oscillator Type: External
Family Name: PIC16F57
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-PDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 72 x 8
Alternative Parts (Cross-Reference): PIC16F57T-I/SSG; PIC16F57T-I/SOG; PIC16F57T-I/SS;
Introduction Date: April 18, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive, Industrial, Consumer Electronics, Motor Drive & Control

Buy Now Datasheet
28 PIN, 3K FLASH, 72 RAM, 20 I/O - 70045539 - Allied Electronics, Inc.
Fort Worth, TX, USA
28 PIN, 3K FLASH, 72 RAM, 20 I/O
70045539
28 PIN, 3K FLASH, 72 RAM, 20 I/O 70045539
Features: Standard Flash Program Memory 100-200 ns Instruction Execution 33 Instructions 25 mA Source and Sink Per I/O 1-8-Bit and 1 WDT ICSP (In Circuit Serial Programming)

Features:

  • Standard Flash Program Memory
  • 100-200 ns Instruction Execution
  • 33 Instructions
  • 25 mA Source and Sink Per I/O
  • 1-8-Bit and 1 WDT
  • ICSP (In Circuit Serial Programming)
Supplier's Site
Embedded - Microcontrollers - PIC16F57-I/P - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F57-I/P
Embedded - Microcontrollers PIC16F57-I/P
IC MCU 8BIT 3KB FLASH 28DIP

IC MCU 8BIT 3KB FLASH 28DIP

Supplier's Site Datasheet
Microcontrollers - PIC16F57-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F57-I/P
Microcontrollers PIC16F57-I/P
IC MCU 8BIT 3KB FLASH 28DIP

IC MCU 8BIT 3KB FLASH 28DIP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip - 89H0470 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip
89H0470
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip 89H0470
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-28; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3KB; RAM Memory Size:72Byte; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-28; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3KB; RAM Memory Size:72Byte; No. of Pins:28Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC16F57-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F57-I/P
Microcontrollers PIC16F57-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F57-I/P
8-bit Microcontrollers - MCU PIC16F57-I/P
8-bit Microcontrollers - MCU 3K 72 RAM 20 I/O

8-bit Microcontrollers - MCU 3K 72 RAM 20 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F57-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F57-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F57-I/P
IC MCU 8BIT 3KB FLASH 28DIP

IC MCU 8BIT 3KB FLASH 28DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC16F57-I/P PIC16F57-I/P-ND 8895774 091458-PIC16F57-I/P 70045539 PIC16F57-I/P PIC16F57-I/P 89H0470 PIC16F57-I/P PIC16F57-I/P PIC16F57-I/P
Product Name 8-bit 8BIT 3KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F57-I/P 28 PIN, 3K FLASH, 72 RAM, 20 I/O Embedded - Microcontrollers Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-28; Product Range Microchip Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.0720 KB 0.0720 KB 3 KB 0.0720 KB 0.0720 KB 0.0720 KB 0.0720 KB 72 KB
Supply Voltage 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 2 to 5.5 volts 5.5 volts
Package Type Other; Tube CDIP; Other; "28-DIP (0.600"", 15.24mm)" CDIP; PDIP; Other; Pdip CDIP; Other; 28-PDIP PDIP CDIP; Other; 28-DIP (0.600", 15.24mm) CDIP; Other; DIP CDIP; Other; 28-DIP (0.600\", 15.24mm) CDIP; Other; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - C164CI8E25MDBFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 8x10b
View Details
4 suppliers