Microchip Technology, Inc. Microcontrollers PIC16F506T-I/SL

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-SOIC
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F506T-I/SLCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F506T-I/SLCT-ND
Microcontrollers PIC16F506T-I/SLCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F506T-I/SLDKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F506T-I/SLDKR-ND
Microcontrollers PIC16F506T-I/SLDKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F506T-I/SLTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F506T-I/SLTR-ND
Microcontrollers PIC16F506T-I/SLTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-SOIC

Buy Now Datasheet
8-bit 8BIT 1.5KB Embedded Microcontroller MCU - 685-PIC16F506T-I/SL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 1.5KB Embedded Microcontroller MCU
685-PIC16F506T-I/SL
8-bit 8BIT 1.5KB Embedded Microcontroller MCU 685-PIC16F506T-I/SL
IC MCU 8BIT 1.5KB FLASH 14SOIC Product overview: PIC16F506T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F506T-I/SL can be used for catalog matching and distributor lookup.

IC MCU 8BIT 1.5KB FLASH 14SOIC Product overview: PIC16F506T-I/SL from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F506T-I/SL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F506T-I/SL - 045841-PIC16F506T-I/SL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F506T-I/SL
045841-PIC16F506T-I/SL
Embedded - Embedded - Microcontrollers - PIC16F506T-I/SL 045841-PIC16F506T-I/SL
Manufacturer: Microchip Technology Win Source Part Number: 045841-PIC16F506T-I/ SL Packaging: Reel - TR Core Processor: PIC Number of I/O: 11 Program Memory Size: 1.5KB (1K x 12) Program Memory Type: FLASH Data Converters: A/D 4x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Speed(Frequency): 20MHz Supply Voltage - Operating: 2 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 67 x 8 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 045841-PIC16F506T-I/SL
Packaging: Reel - TR
Core Processor: PIC
Number of I/O: 11
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
Data Converters: A/D 4x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 67 x 8
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontrollers - PIC16F506T-I/SL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F506T-I/SL
Microcontrollers PIC16F506T-I/SL
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F506T-I/SL
8-bit Microcontrollers - MCU PIC16F506T-I/SL
8-bit Microcontrollers - MCU 1.5KB Flsh 67RM 12IO Comp 8B ADC Ind Temp

8-bit Microcontrollers - MCU 1.5KB Flsh 67RM 12IO Comp 8B ADC Ind Temp

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F506T-I/SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F506T-I/SL
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F506T-I/SL
IC MCU 8BIT 1.5KB FLASH 14SOIC

IC MCU 8BIT 1.5KB FLASH 14SOIC

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F506T-I/SL
Embedded - Microcontrollers PIC16F506T-I/SL
IC MCU 8BIT 1.5KB FLASH 14SOIC

IC MCU 8BIT 1.5KB FLASH 14SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F506T-I/SL - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F506T-I/SL
Microcontrollers PIC16F506T-I/SL
IC MCU 8BIT 1.5KB FLASH 14SOIC

IC MCU 8BIT 1.5KB FLASH 14SOIC

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant Microchip - 71J7205 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant Microchip
71J7205
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant Microchip 71J7205
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,14PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,14PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F506T-I/SLCT-ND 685-PIC16F506T-I/SL 045841-PIC16F506T-I/SL PIC16F506T-I/SL PIC16F506T-I/SL PIC16F506T-I/SL PIC16F506T-I/SL PIC16F506T-I/SL 71J7205
Product Name Microcontrollers 8-bit 8BIT 1.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F506T-I/SL Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,14Pin,plastic Rohs Compliant Microchip
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.0670 KB 0.0670 KB 1.5 KB 0.0670 KB 67 KB 0.0670 KB
ROM 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8SAA728N8 - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
3 suppliers
Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428462 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - CG7958AA - Rochester Electronics
Infineon Technologies AG
View Details