The PIC16F505-E/MG is an 8-bit Flash microcontroller from Quarktwin Technology Ltd. It features a high-performance RISC CPU with a maximum operating speed of 20 MHz and a 200 ns instruction cycle. The device includes 1.5 KB of Flash memory and supports In-Circuit Serial Programming (ICSP) and In-Circuit Debugging (ICD). This microcontroller operates with a wide voltage range of 2.0V to 5.5V and is designed for low power consumption, with an operating current of less than 175 OºA at 4 MHz and a standby current of 100 nA. It also offers a power-saving sleep mode and can wake up on pin change. The PIC16F505-E/MG has 12 I/O pins, including 11 with individual direction control, and features a built-in 8-bit real-time clock/counter with a programmable prescaler. It is suitable for industrial applications, with an operating temperature range of -40°C to +85°C and extended options up to +125°C. The device is packaged in a 16-QFN format, making it suitable for compact designs.
IC MCU 8BIT 1.5KB FLASH 16QFN Product overview: PIC16F505-E/MG from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F505-E/MG can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 16-QFN (3x3)
Win Source Part Number: 1379467-PIC16F505-E/
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: PIC® 16F
Package: Tube
Product Status: Active
Package / Case: 16-VFQFN Exposed Pad
Supplier Device Package: 16-QFN (3x3)
Base Product Number: PIC16F505
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 20MHz
Number of I/O: 11
Core Processor: PIC
Core Size: 8-Bit
Peripherals: POR, WDT
Program Memory Size: 1.5KB (1K x 12)
Program Memory Type: FLASH
RAM Size: 72 x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 5.5V
Oscillator Type: Internal
8-bit Microcontrollers - MCU 1.5KB 72 RAM 12 I/O Ext Temp QFN16
IC MCU 8BIT 1.5KB FLASH 16QFN
IC MCU 8BIT 1.5KB FLASH 16QFN
IC MCU 8BIT 1.5KB FLASH 16QFN
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 16-QFN (3x3)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F505-E/MG | PIC16F505-E/MG-ND | 1379467-PIC16F505-E/MG | PIC16F505-E/MG | PIC16F505-E/MG | PIC16F505-E/MG | PIC16F505-E/MG | PIC16F505-E/MG |
| Product Name | 8-bit 8BIT 1.5KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.0720 KB | 0.0720 KB | 1.5 KB | 0.0720 KB | 72 KB | 0.0720 KB | ||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 volts | |||
| Package Type | Other; Tube | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad |