The PIC16F648AT-E/ML is an 8-bit Flash-based microcontroller featuring a high-performance RISC CPU capable of operating at speeds up to 20 MHz. It includes a variety of special features such as an internal 4 MHz oscillator, low-power sleep mode, and a watchdog timer. The device supports a wide operating voltage range of 2.0 to 5.5V and is suitable for industrial applications with an extended temperature range of -40°C to +85°C.
This microcontroller offers 4 KB of Flash memory, 256 bytes of RAM, and 256 bytes of EEPROM, making it suitable for applications requiring moderate data storage. It has 16 I/O pins with individual direction control and includes peripherals such as timers, an analog comparator module, and a Universal Synchronous/Asynchro
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
IC MCU 8BIT 7KB FLASH 28QFN Product overview: PIC16F648AT-E/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 7KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 7KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F648AT-E/ML
IC MCU 8BIT 7KB FLASH 28QFN
8-bit Microcontrollers - MCU 7KB 256 RAM 16 I/O
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 7KB (4K x 14) FLASH 28-QFN (6x6)
IC MCU 8BIT 7KB FLASH 28QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F648AT-E/ML-ND | 685-PIC16F648AT-E/ML | PIC16F648AT-E/ML | PIC16F648AT-E/ML | PIC16F648AT-E/ML | PIC16F648AT-E/ML |
| Product Name | Microcontrollers | 8-bit 8BIT 7KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| RAM | 0.2560 KB | 0.2560 KB | 256 KB | 0.2560 KB | ||
| ROM | 7 KB | 0.2560 KB | ||||
| ROM Type | Flash | Flash; Flash | Flash; FLASH |