Microchip Technology, Inc. Microcontrollers PIC16F677T-I/SO

Description
8bit MCU 3.5 KB Flash, 128 RAM, 18 I/O
Request a Quote Datasheet
Description
8bit MCU 3.5 KB Flash, 128 RAM, 18 I/O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 2647983P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2647983P
Microcontrollers 2647983P
8bit MCU 3.5 KB Flash, 128 RAM, 18 I/O

8bit MCU 3.5 KB Flash, 128 RAM, 18 I/O

Supplier's Site
Microcontrollers - 2647983 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2647983
Microcontrollers 2647983
8bit MCU 3.5 KB Flash, 128 RAM, 18 I/O

8bit MCU 3.5 KB Flash, 128 RAM, 18 I/O

Supplier's Site
Microcontrollers - 2647981 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2647981
Microcontrollers 2647981
8bit MCU 3.5 KB Flash, 128 RAM, 18 I/O

8bit MCU 3.5 KB Flash, 128 RAM, 18 I/O

Supplier's Site
Microcontrollers - PIC16F677T-I/SODKR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F677T-I/SODKR-ND
Microcontrollers PIC16F677T-I/SODKR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F677T-I/SOTR-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F677T-I/SOTR-ND
Microcontrollers PIC16F677T-I/SOTR-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC

Buy Now Datasheet
Microcontrollers - PIC16F677T-I/SOCT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F677T-I/SOCT-ND
Microcontrollers PIC16F677T-I/SOCT-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F677T-I/SO
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F677T-I/SO
IC MCU 8BIT 3.5KB FLASH 20SOIC Product overview: PIC16F677T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F677T-I/SO can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 20SOIC Product overview: PIC16F677T-I/SO from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F677T-I/SO can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F677T-I/SO - 1237972-PIC16F677T-I/SO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F677T-I/SO
1237972-PIC16F677T-I/SO
Embedded - Embedded - Microcontrollers - PIC16F677T-I/SO 1237972-PIC16F677T-I/SO
Manufacturer: Microchip Technology Win Source Part Number: 1237972-PIC16F677T-I /SO Series: PIC 16F Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 20-SOIC (0.295", 7.50mm Width) Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 18 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 128 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): PIC16F677-I/ML; PIC16F677-I/P; PIC16F677T-I/SO; PIC16F677-I/SS; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1,600

Manufacturer: Microchip Technology
Win Source Part Number: 1237972-PIC16F677T-I/SO
Series: PIC 16F
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 20-SOIC (0.295", 7.50mm Width)
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 18
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 128 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): PIC16F677-I/ML; PIC16F677-I/P; PIC16F677T-I/SO; PIC16F677-I/SS;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1,600

Buy Now Datasheet
Embedded - Microcontrollers - PIC16F677T-I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F677T-I/SO
Embedded - Microcontrollers PIC16F677T-I/SO
IC MCU 8BIT 3.5KB FLASH 20SOIC

IC MCU 8BIT 3.5KB FLASH 20SOIC

Supplier's Site Datasheet
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,20Pin,plastic Rohs Compliant Microchip - 56J7513 - Newark, An Avnet Company
Chicago, IL, United States
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,20Pin,plastic Rohs Compliant Microchip
56J7513
Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,20Pin,plastic Rohs Compliant Microchip 56J7513
IC,MICROCONTROLLER,8 -BIT,PIC CPU,CMOS,SOP,20PIN,P LASTIC ROHS COMPLIANT: YES

IC,MICROCONTROLLER,8-BIT,PIC CPU,CMOS,SOP,20PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Mcu, Aec-Q100, 8Bit, Pic16, 20Mhz, Soic; Product Range Microchip - 44AC2736 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Aec-Q100, 8Bit, Pic16, 20Mhz, Soic; Product Range Microchip
44AC2736
Mcu, Aec-Q100, 8Bit, Pic16, 20Mhz, Soic; Product Range Microchip 44AC2736
MCU, AEC-Q100, 8BIT, PIC16, 20MHZ, SOIC; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of RoHS Compliant: Yes

MCU, AEC-Q100, 8BIT, PIC16, 20MHZ, SOIC; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC16F677T-I/SO - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F677T-I/SO
Microcontrollers PIC16F677T-I/SO
IC MCU 8BIT 3.5KB FLASH 20SOIC

IC MCU 8BIT 3.5KB FLASH 20SOIC

Supplier's Site Datasheet
Microcontrollers - PIC16F677T-I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F677T-I/SO
Microcontrollers PIC16F677T-I/SO
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F677T-I/SO
8-bit Microcontrollers - MCU PIC16F677T-I/SO
8-bit Microcontrollers - MCU 3.5KB FL 128R 18 I/O

8-bit Microcontrollers - MCU 3.5KB FL 128R 18 I/O

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F677T-I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F677T-I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F677T-I/SO
IC MCU 8BIT 3.5KB FLASH 20SOIC

IC MCU 8BIT 3.5KB FLASH 20SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2647983P PIC16F677T-I/SODKR-ND 685-PIC16F677T-I/SO 1237972-PIC16F677T-I/SO PIC16F677T-I/SO 56J7513 44AC2736 PIC16F677T-I/SO PIC16F677T-I/SO PIC16F677T-I/SO PIC16F677T-I/SO
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F677T-I/SO Embedded - Microcontrollers Ic,microcontroller,8-Bit,pic Cpu,cmos,sop,20Pin,plastic Rohs Compliant Microchip Mcu, Aec-Q100, 8Bit, Pic16, 20Mhz, Soic; Product Range Microchip Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
ROM 3.5 KB 3.5 KB 0.2560 KB 256 KB
Package Type SOIC; Other; SOIC SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" Other; Tape & Reel (TR) SOIC SOIC; Other; SOIC SOIC; Other; 20-SOIC (0.295", 7.50mm Width) SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) Other; 20-SOIC (0.295\", 7.50mm Width)
Pin Count 20 20 20
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - A2C04189700 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers