Manufacturer: Microchip Technology
Win Source Part Number: 210062-PIC16F630-I/S
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 12
Program Memory Size: 1.75KB (1K x 14)
Program Memory Type: FLASH
EEPROM Size: 128 x 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 64 x 8
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Consumer Electronics
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-TSSOP
IC MCU 8BIT 1.75KB FLASH 14TSSOP Product overview: PIC16F630-I/ST from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 1.75KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 1.75KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F630-I/ST can be used for catalog matching and distributor lookup.
IC MCU 8BIT 1.75KB FLASH 14TSSOP
8-bit Microcontrollers - MCU 1.75KB 64 RAM 12 I/O Ind Temp TSSOP14
IC MCU 8BIT 1.75KB FLASH 14TSSOP
8 Bit Microcontroller, Flash, PIC16F, 20 MHz, 1.75 KB, 64 Byte, 14, TSSOP RoHS Compliant: Yes
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, TSSOP-14; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:14Pins; MCU Case Style:TSSOP RoHS Compliant: Yes
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.75KB (1K x 14) FLASH 14-TSSOP
IC MCU 8BIT 1.75KB FLASH 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 210062-PIC16F630-I/ST | PIC16F630-I/ST-ND | 685-PIC16F630-I/ST | PIC16F630-I/ST | PIC16F630-I/ST | PIC16F630-I/ST | 97K7344 | 92C4545 | PIC16F630-I/ST | PIC16F630-I/ST |
| Product Name | Embedded - Embedded - Microcontrollers - PIC16F630-I/ST | Microcontrollers | 8-bit 8BIT 1.75KB Embedded Microcontroller MCU | Microcontrollers | 8-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 1.75 Kb, 64 Byte, 14, Tssop Rohs Compliant Microchip | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Tssop-14; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | Active | |||||||
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 1.75 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 64 KB | 0.0640 KB | 0.0640 KB | |||
| ROM | 128 KB | 1.75 KB | 0.1280 KB |