Microchip Technology, Inc. Microcontrollers PIC16F677-I/P

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-PDIP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F677-I/P-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F677-I/P-ND
Microcontrollers PIC16F677-I/P-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-PDIP

Buy Now Datasheet
Microcontrollers - 400267 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
400267
Microcontrollers 400267
Micro 16b, 3.5 KB Flash, PIC16F677-I/P

Micro 16b, 3.5 KB Flash, PIC16F677-I/P

Supplier's Site
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F677-I/P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F677-I/P
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F677-I/P
IC MCU 8BIT 3.5KB FLASH 20DIP Product overview: PIC16F677-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F677-I/P can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 20DIP Product overview: PIC16F677-I/P from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F677-I/P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC16F677-I/P - 1237971-PIC16F677-I/P - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F677-I/P
1237971-PIC16F677-I/P
Embedded - Embedded - Microcontrollers - PIC16F677-I/P 1237971-PIC16F677-I/P
Manufacturer: Microchip Technology Win Source Part Number: 1237971-PIC16F677-I/ P Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 20-DIP (0.300", 7.62mm) Core Size: 8-Bit Connectivity: I2C, SPI Peripherals: Brown-out Detect/Reset, POR, WDT Number of I/O: 18 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH EEPROM Size: 256 x 8 RAM Size: 128 x 8 Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2 V ~ 5.5 V Family Name: PIC16F677 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.microchip.com Manufacturer Package: 20-PDIP Alternative Parts (Cross-Reference): CY7C63001A-PXC; CY7C63001C-PXC; CY7C63001A-PC; Introduction Date: November 08, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security Quantity per package: 22

Manufacturer: Microchip Technology
Win Source Part Number: 1237971-PIC16F677-I/P
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 20-DIP (0.300", 7.62mm)
Core Size: 8-Bit
Connectivity: I2C, SPI
Peripherals: Brown-out Detect/Reset, POR, WDT
Number of I/O: 18
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
RAM Size: 128 x 8
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2 V ~ 5.5 V
Family Name: PIC16F677
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 20-PDIP
Alternative Parts (Cross-Reference): CY7C63001A-PXC; CY7C63001C-PXC; CY7C63001A-PC;
Introduction Date: November 08, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Automotive, Consumer Electronics, Motor Drive & Control, Lighting, Medical, Security
Quantity per package: 22

Buy Now Datasheet
Mcu, 8Bit, Pic16, 20Mhz, Dip-20; Product Range Microchip - 56J7509 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Pic16, 20Mhz, Dip-20; Product Range Microchip
56J7509
Mcu, 8Bit, Pic16, 20Mhz, Dip-20; Product Range Microchip 56J7509
MCU, 8BIT, PIC16, 20MHZ, DIP-20; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:DIP; No. of I/O s:18I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, PIC16, 20MHZ, DIP-20; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:DIP; No. of I/O s:18I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site
Microcontrollers - PIC16F677-I/P - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F677-I/P
Microcontrollers PIC16F677-I/P
IC MCU 8BIT 3.5KB FLASH 20DIP

IC MCU 8BIT 3.5KB FLASH 20DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F677-I/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F677-I/P
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F677-I/P
IC MCU 8BIT 3.5KB FLASH 20DIP

IC MCU 8BIT 3.5KB FLASH 20DIP

Supplier's Site
Shenzhen, China
Embedded - Microcontrollers
PIC16F677-I/P
Embedded - Microcontrollers PIC16F677-I/P
IC MCU 8BIT 3.5KB FLASH 20DIP

IC MCU 8BIT 3.5KB FLASH 20DIP

Supplier's Site Datasheet
Microcontrollers - PIC16F677-I/P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F677-I/P
Microcontrollers PIC16F677-I/P
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-PDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F677-I/P
8-bit Microcontrollers - MCU PIC16F677-I/P
8-bit Microcontrollers - MCU 3.5KB FL 128R 18 I/O

8-bit Microcontrollers - MCU 3.5KB FL 128R 18 I/O

Buy Now Datasheet
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - PIC16F677-I/P - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
PIC16F677-I/P
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) PIC16F677-I/P
3.5KB 2V~5.5V PIC 20MHz 18 PDIP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

3.5KB 2V~5.5V PIC 20MHz 18 PDIP-20 Microcontroller Units (MCUs/MPUs/SOCs) ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F677-I/P-ND 400267 685-PIC16F677-I/P 1237971-PIC16F677-I/P 56J7509 PIC16F677-I/P PIC16F677-I/P PIC16F677-I/P PIC16F677-I/P PIC16F677-I/P PIC16F677-I/P
Product Name Microcontrollers Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC16F677-I/P Mcu, 8Bit, Pic16, 20Mhz, Dip-20; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs)
Data Bus 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b Other; 10bit
RAM 0.1280 KB 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
ROM 3.5 KB 0.2560 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits(ICs) - 242875-COP8SAB528N9ARW - Win Source Electronics
Specs
Data Bus 8 Bit
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
Embedded - Microcontrollers - C505CA4RMCAKXUMA2 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
2 suppliers