PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-14; Product Range:PIC16 Family PIC16F5XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.5KB; RAM Memory Size:67Byte; No. of Pins:14Pins; MCU Case Style:DIP; MSL:- RoHS Compliant: Yes
IC MCU 8BIT 1.5KB FLASH 14DIP
8-bit Microcontrollers - MCU 1.5KB FL 67 RAM 12I/O Comp Ext Temp
IC MCU 8BIT 1.5KB FLASH 14DIP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 14-PDIP
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F506-E/P-ND | 71J7199 | PIC16F506-E/P | PIC16F506-E/P | PIC16F506-E/P | PIC16F506-E/P |
| Product Name | Microcontrollers | Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-14; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 0.0670 KB | 0.0670 KB | 67 KB | 0.0670 KB | ||
| ROM | 1.5 KB |