IC MCU 8BIT 14KB FLASH 28QFN
IC MCU 8BIT 14KB FLASH 28QFN
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 28-QFN (6x6)
8-bit Microcontrollers - MCU 14KB 18V-55V 16MHz Internal Oscillator
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F726-E/ML | PIC16F726-E/ML | PIC16F726-E/ML | PIC16F726-E/ML |
| Product Name | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 8-bit Microcontrollers - MCU |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Active | Active | ||
| Clock Speed | 20 MHz | 20 MHz | ||
| RAM | 368 KB | 0.3680 KB | ||
| ROM Type | Flash; FLASH |