Microchip Technology, Inc. Microcontrollers PIC16F527T-I/JP

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 20-UQFN (3x3)
Request a Quote
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 20-UQFN (3x3)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PIC16F527T-I/JP is a 20-pin, 8-bit Flash microcontroller featuring a maximum operating speed of 20 MHz with a 200 ns instruction cycle. It includes 1024 x 12 bytes of user execution memory and 64 x 8 bytes of self-writable data memory, with a program memory endurance of 100,000 writes and Flash data memory endurance of 1,000,000 writes. The device supports a variety of addressing modes and has a four-level deep hardware stack. Peripheral features include 17 I/O pins with individual direction control, an 8-bit real-time clock/counter, and two analog comparators with programmable references. The microcontroller also features an 8-bit analog-to-digital converter with eight external input channels and one internal channel. It supports In-Circuit Serial Programming (ICSP) and has two operational amplifiers. Designed for low power consumption, the PIC16F527T-I/JP operates in sleep mode at 50 nA and has a watchdog timer consuming 500 nA. It includes built-in brown-out reset, power-on reset, and a device reset timer. The microcontroller operates over a wide voltage range of 2.0V to 5.5V and is available in multiple packaging options, including UQFN. This microcontroller is suitable for applications requiring low power and high endurance.

Datasheet Summary
Powered by GS/AI

The PIC16F527T-I/JP is a 20-pin, 8-bit Flash microcontroller featuring a maximum operating speed of 20 MHz with a 200 ns instruction cycle. It includes 1024 x 12 bytes of user execution memory and 64 x 8 bytes of self-writable data memory, with a program memory endurance of 100,000 writes and Flash data memory endurance of 1,000,000 writes. The device supports a variety of addressing modes and has a four-level deep hardware stack. Peripheral features include 17 I/O pins with individual direction control, an 8-bit real-time clock/counter, and two analog comparators with programmable references. The microcontroller also features an 8-bit analog-to-digital converter with eight external input channels and one internal channel. It supports In-Circuit Serial Programming (ICSP) and has two operational amplifiers. Designed for low power consumption, the PIC16F527T-I/JP operates in sleep mode at 50 nA and has a watchdog timer consuming 500 nA. It includes built-in brown-out reset, power-on reset, and a device reset timer. The microcontroller operates over a wide voltage range of 2.0V to 5.5V and is available in multiple packaging options, including UQFN. This microcontroller is suitable for applications requiring low power and high endurance.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F527T-I/JP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F527T-I/JP-ND
Microcontrollers PIC16F527T-I/JP-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 20-UQFN (3x3)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 20-UQFN (3x3)

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F527T-I/JP
8-bit Microcontrollers - MCU PIC16F527T-I/JP
8-bit Microcontrollers - MCU 8Bit MCU 1.5KB Flash 64B Fl Data 8bit ADC

8-bit Microcontrollers - MCU 8Bit MCU 1.5KB Flash 64B Fl Data 8bit ADC

Buy Now Datasheet
Microcontrollers - PIC16F527T-I/JP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F527T-I/JP
Microcontrollers PIC16F527T-I/JP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 20-UQFN (3x3)

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 1.5KB (1K x 12) FLASH 20-UQFN (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F527T-I/JP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F527T-I/JP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F527T-I/JP
IC MCU 8BIT 1.5KB FLASH 20UQFN

IC MCU 8BIT 1.5KB FLASH 20UQFN

Supplier's Site
Embedded - Microcontrollers - PIC16F527T-I/JP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F527T-I/JP
Embedded - Microcontrollers PIC16F527T-I/JP
IC MCU 8BIT 1.5KB FLASH 20UQFN

IC MCU 8BIT 1.5KB FLASH 20UQFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F527T-I/JP-ND PIC16F527T-I/JP PIC16F527T-I/JP PIC16F527T-I/JP PIC16F527T-I/JP
Product Name Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits 8 Bit
RAM 0.0680 KB 0.0680 KB 68 KB
ROM 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - C164CI8RMCAKXUMA4 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers