Microchip Technology, Inc. Microcontrollers PIC16F639-I/SS

Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP
Request a Quote Datasheet
Description
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC16F639-I/SS-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F639-I/SS-ND
Microcontrollers PIC16F639-I/SS-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC16F639-I/SS - 791975-PIC16F639-I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F639-I/SS
791975-PIC16F639-I/SS
Embedded - Embedded - Microcontrollers - PIC16F639-I/SS 791975-PIC16F639-I/SS
Manufacturer: Microchip Technology Win Source Part Number: 791975-PIC16F639-I/S S Series: PIC 16F Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 20MHz Package: 20-SSOP (0.209", 5.30mm Width) Core Size: 8-Bit Peripherals: Brown-out Detect/Reset, LVD, POR, WDT Number of I/O: 11 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH RAM Size: 128 x 8 Oscillator Type: Internal Supply Voltage: 2 V ~ 3.6 V Family Name: PIC16F639 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-SSOP Alternative Parts (Cross-Reference): PIC16F639-I/P; PIC16F639-I/PG; PIC16F639-I/SO; PIC16F639T-I/SO; Introduction Date: February 14, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 791975-PIC16F639-I/SS
Series: PIC 16F
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 20MHz
Package: 20-SSOP (0.209", 5.30mm Width)
Core Size: 8-Bit
Peripherals: Brown-out Detect/Reset, LVD, POR, WDT
Number of I/O: 11
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
RAM Size: 128 x 8
Oscillator Type: Internal
Supply Voltage: 2 V ~ 3.6 V
Family Name: PIC16F639
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): PIC16F639-I/P; PIC16F639-I/PG; PIC16F639-I/SO; PIC16F639T-I/SO;
Introduction Date: February 14, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F639-I/SS
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F639-I/SS
IC MCU 8BIT 3.5KB FLASH 20SSOP Product overview: PIC16F639-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F639-I/SS can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 20SSOP Product overview: PIC16F639-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F639-I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC16F639-I/SS
Embedded - Microcontrollers PIC16F639-I/SS
IC MCU 8BIT 3.5KB FLASH 20SSOP

IC MCU 8BIT 3.5KB FLASH 20SSOP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-20; Product Range Microchip - 89H0492 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-20; Product Range Microchip
89H0492
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-20; Product Range Microchip 89H0492
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-20; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:SSOP RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, SSOP-20; Product Range:PIC16 Family PIC16F6XX Series Microcontrollers; CPU Speed:20MHz; Program Memory Size:3.5KB; RAM Memory Size:128Byte; No. of Pins:20Pins; MCU Case Style:SSOP RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC16F639-I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F639-I/SS
Microcontrollers PIC16F639-I/SS
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 20-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F639-I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F639-I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F639-I/SS
IC MCU 8BIT 3.5KB FLASH 20SSOP

IC MCU 8BIT 3.5KB FLASH 20SSOP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F639-I/SS
8-bit Microcontrollers - MCU PIC16F639-I/SS
8-bit Microcontrollers - MCU 4kb 128 RAM 12 I/O

8-bit Microcontrollers - MCU 4kb 128 RAM 12 I/O

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC16F639-I/SS-ND 791975-PIC16F639-I/SS 685-PIC16F639-I/SS PIC16F639-I/SS 89H0492 PIC16F639-I/SS PIC16F639-I/SS PIC16F639-I/SS
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC16F639-I/SS 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Ssop-20; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 0.1280 KB 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB
ROM 3.5 KB 0.2560 KB
ROM Type Flash Flash; FLASH EEPROM; EEPROM Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC848BCP62-3 - 911047-ADUC848BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 1769101 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - 7GA830321H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details