IC MCU 8BIT 3KB FLASH 28SSOP Product overview: PIC16F570-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F570-I/SS can be used for catalog matching and distributor lookup.
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SSOP
MCU,PIC 8-bit,3KB Flash 64 RAM,SSOP 28
MCU,PIC 8-bit,3KB Flash 64 RAM,SSOP 28
Manufacturer: Microchip Technology
Win Source Part Number: 210057-PIC16F570-I/S
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 24
Program Memory Size: 3KB (2K x 12)
Program Memory Type: FLASH
EEPROM Size: 64 x 8
Data Converters: A/D 8x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SSOP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 2 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 132 x 8
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC MCU 8BIT 3KB FLASH 28SSOP
8-bit Microcontrollers - MCU 28 Pin 3KB Flsh 64 R 8MHz Int 2-Op Amps
IC MCU 8BIT 3KB FLASH 28SSOP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3KB (2K x 12) FLASH 28-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC16F570-I/SS | PIC16F570-I/SS-ND | 8032478 | 210057-PIC16F570-I/SS | PIC16F570-I/SS | PIC16F570-I/SS | PIC16F570-I/SS | PIC16F570-I/SS |
| Product Name | 8-bit 8BIT 3KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC16F570-I/SS | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8bit | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | 20 MHz | |||
| RAM | 0.1320 KB | 0.1320 KB | 3 KB | 132 KB | 0.1320 KB | |||
| ROM | 0.1320 KB | 3 KB | 64 KB | |||||
| ROM Type | EEPROM; EEPROM | Flash | Flash; FLASH | Flash; FLASH |