The PIC16F1939-E/P is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a high-performance RISC CPU capable of operating at speeds up to 32 MHz with a 125 ns instruction cycle. It offers 16K x 14 words of Flash program memory and 1024 bytes of RAM. The device supports various addressing modes and includes a 16-level deep hardware stack, making it suitable for complex applications. This microcontroller includes a precision internal oscillator with a selectable frequency range from 32 MHz to 31 kHz, and it operates within a wide voltage range of 1.8V to 5.5V. It features multiple power-saving modes, including a sleep mode, and has built-in reset capabilities such as Power-on Reset (POR) and Brown-out Reset (BOR). The PIC16F1939-E/P provides up to 35 I/O pins, an integrated LCD controller supporting up to 96 segments, and a capacitive sensing module with up to 16 channels. It also includes a 10-bit A/D converter with multiple voltage reference options, several timers, and enhanced capture/compare/PWM modules. Communication interfaces include a Master Synchronous Serial Port (MSSP) for SPI and I²C, as well as an enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART). This microcontroller is pin-compatible with other devices in the PIC16CXXX and PIC16FXXX series, making it a versatile choice for engineers looking to implement reliable and efficient control solutions in their projects.
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-PDIP
8-bit Microcontrollers - MCU 28KB Flash 1.8-5.5V 1KB RAM 256B EEPROM
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 28KB (16K x 14) FLASH 40-PDIP
IC MCU 8BIT 28KB FLASH 40DIP
IC MCU 8BIT 28KB FLASH 40DIP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F1939-E/P-ND | PIC16F1939-E/P | PIC16F1939-E/P | PIC16F1939-E/P | PIC16F1939-E/P |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 14x10b | ||||
| RAM | 1 KB | 1 KB | 1 KB | ||
| ROM | 28 KB |