PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
8-bit Microcontrollers - MCU 14KB 18V-55V 16MHz Internal Oscillator
PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 20MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
IC MCU 8BIT 14KB FLASH 44TQFP
IC MCU 8BIT 14KB FLASH 44TQFP
IC MCU 8BIT 14KB FLASH 44TQFP
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC16F727-E/PT-ND | PIC16F727-E/PT | PIC16F727-E/PT | PIC16F727-E/PT | PIC16F727-E/PT | PIC16F727-E/PT |
| Product Name | Microcontrollers | 8-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |
| Clock Speed | 20 MHz | 20 MHz | 20 MHz | 20 MHz | ||
| Bits | 8 Bit | |||||
| RAM | 0.3680 KB | 0.3680 KB | 368 KB | 0.3680 KB | ||
| ROM | 14 KB |