Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC16F72-I/SP PIC16F72-I/SP

Description
Manufacturer: Microchip Technology Win Source Part Number: 090125-PIC16F72-I/SP Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 5x8b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SPDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 090125-PIC16F72-I/SP Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 5x8b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SPDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC16F72-I/SP - 090125-PIC16F72-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC16F72-I/SP
090125-PIC16F72-I/SP
Embedded - Embedded - Microcontrollers - PIC16F72-I/SP 090125-PIC16F72-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 090125-PIC16F72-I/SP Packaging: Tube/Rail Core Processor: PIC Number of I/O: 22 Program Memory Size: 3.5KB (2K x 14) Program Memory Type: FLASH Data Converters: A/D 5x8b Oscillator Type: External Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 28-SPDIP Speed(Frequency): 20MHz Supply Voltage - Operating: 4 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 128 x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 090125-PIC16F72-I/SP
Packaging: Tube/Rail
Core Processor: PIC
Number of I/O: 22
Program Memory Size: 3.5KB (2K x 14)
Program Memory Type: FLASH
Data Converters: A/D 5x8b
Oscillator Type: External
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-SPDIP
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 128 x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC16F72-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC16F72-I/SP-ND
Microcontrollers PIC16F72-I/SP-ND
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SPDIP

Buy Now Datasheet
8-bit 8BIT 3.5KB Embedded Microcontroller MCU - 685-PIC16F72-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 3.5KB Embedded Microcontroller MCU
685-PIC16F72-I/SP
8-bit 8BIT 3.5KB Embedded Microcontroller MCU 685-PIC16F72-I/SP
IC MCU 8BIT 3.5KB FLASH 28SPDIP Product overview: PIC16F72-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F72-I/SP can be used for catalog matching and distributor lookup.

IC MCU 8BIT 3.5KB FLASH 28SPDIP Product overview: PIC16F72-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 3.5KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 3.5KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC16F72-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 4671325 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
4671325
Microcontrollers 4671325
Microcontroller,PIC1 6F72-I/SP 20MHz

Microcontroller,PIC16F72-I/SP 20MHz

Supplier's Site
Microcontrollers - 1654768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1654768
Microcontrollers 1654768
Microcontroller,PIC1 6F72-I/SP 20MHz

Microcontroller,PIC16F72-I/SP 20MHz

Supplier's Site
Microcontrollers - PIC16F72-I/SP - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC16F72-I/SP
Microcontrollers PIC16F72-I/SP
IC MCU 8BIT 3.5KB FLASH 28SPDIP

IC MCU 8BIT 3.5KB FLASH 28SPDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC16F72-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC16F72-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC16F72-I/SP
IC MCU 8BIT 3.5KB FLASH 28SPDIP

IC MCU 8BIT 3.5KB FLASH 28SPDIP

Supplier's Site
Microcontrollers - PIC16F72-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC16F72-I/SP
Microcontrollers PIC16F72-I/SP
PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SPDIP

PIC PIC® 16F Microcontroller IC 8-Bit 20MHz 3.5KB (2K x 14) FLASH 28-SPDIP

Buy Now Datasheet
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 3.5 Kb, 128 Byte, 28, Ndip Rohs Compliant Microchip - 97K7366 - Newark, An Avnet Company
Chicago, IL, United States
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 3.5 Kb, 128 Byte, 28, Ndip Rohs Compliant Microchip
97K7366
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 3.5 Kb, 128 Byte, 28, Ndip Rohs Compliant Microchip 97K7366
8 Bit Microcontroller, Flash, PIC16F, 20 MHz, 3.5 KB, 128 Byte, 28, NDIP RoHS Compliant: Yes

8 Bit Microcontroller, Flash, PIC16F, 20 MHz, 3.5 KB, 128 Byte, 28, NDIP RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC16F72-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC16F72-I/SP
Embedded - Microcontrollers PIC16F72-I/SP
IC MCU 8BIT 3.5KB FLASH 28SPDIP

IC MCU 8BIT 3.5KB FLASH 28SPDIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
PIC16F72-I/SP
8-bit Microcontrollers - MCU PIC16F72-I/SP
8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

8-bit Microcontrollers - MCU 3.5KB 128 RAM 22 I/O

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 090125-PIC16F72-I/SP PIC16F72-I/SP-ND 685-PIC16F72-I/SP 4671325 PIC16F72-I/SP PIC16F72-I/SP PIC16F72-I/SP 97K7366 PIC16F72-I/SP PIC16F72-I/SP
Product Name Embedded - Embedded - Microcontrollers - PIC16F72-I/SP Microcontrollers 8-bit 8BIT 3.5KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 3.5 Kb, 128 Byte, 28, Ndip Rohs Compliant Microchip Embedded - Microcontrollers 8-bit Microcontrollers - MCU
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Life Cycle Stage Active Active Active
Clock Speed 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz 20 MHz
RAM 3.5 KB 0.1280 KB 0.1280 KB 0.1280 KB 128 KB 0.1280 KB
ROM Type Flash; FLASH Flash Flash; Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428485 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details